Search
Filters

TLE4263GS

Part No :
TLE4263GS
Manufacturer :
Catalog :
PMIC - Voltage Regulators - Linear
Description :
IC REG LDO 5V 0.2A 8DSO
rohs
Rated 5/5 based on 1 customer reviews
Availability (Stock & Lead time): 43,196 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Reel - TR
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 45V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.5V @ 150mA
Output Current 200mA
Operating Supply Current 50μA to 23mA
PSRR 54dB (100Hz)
Control Features Reset, Watchdog
Protection Features Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C to 150°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 0.35V @ 150mA
Mounting SMD (SMT)
Case / Package PG-DSO-8
Win Source Part Number 052240-TLE4263GS
Popularity Medium
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
NCV8508PD50;  TLE4299GNT;  TLE4299GT; TLE4263GS;  
Infineon Technologies TLE4263GS, 200mA Fixed REG LDO, offers a maximum input voltage of 45V, with a 0.5V @ 150mA maximum drop voltage. The TLE4263GS is fully intergrated into a PG-DSO-8 package, opreating at different temperatures from -40°C to 150°C, with 5V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Reel - TR
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 45V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.5V @ 150mA
Output Current 200mA
Operating Supply Current 50μA to 23mA
PSRR 54dB (100Hz)
Control Features Reset, Watchdog
Protection Features Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C to 150°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 0.35V @ 150mA
Mounting SMD (SMT)
Case / Package PG-DSO-8
Win Source Part Number 052240-TLE4263GS
Popularity Medium
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
NCV8508PD50;  TLE4299GNT;  TLE4299GT; TLE4263GS;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TLE4263GS
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
TLE4263GS Price

TLE4263GS Datasheet
TLE4263GS Application

TLE4263GS Replacement
TLE4263GS Pdf

TLE4263GS Pinout
TLE4263GS Image

TLE4263GS Picture
TLE4263GS In Stock

TLE4263GS Distributor
TLE4263GS PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
9-Mb (256K x 36/512K x 18) Flow-Through SRAM with NoBL Architecture
23
IC REG BUCK BST ADJ 0.65A 12BGA
534
MODULE PIP 3A 4.5-14V HORZ 10SMD
38
32-bit ARM Cortex-M4/M0 MCU; up to 264 kB SRAM; Ethernet two High-speed USBs; advanced configurable peripherals
RES SMD 0.02 OHM 1% 1W 1206
31500
IC OPAMP GP 17MHZ RRO 8VSSOP
1000

Top Sellers