We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

TLE42994E V33

Part No : TLE42994E V33
Manufacturer : Infineon Technologies
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 3.3V 0.15A 14SSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,597 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 45V
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 150mA
Operating Supply Current 100μA to 2mA
PSRR 66dB (100Hz)
Control Features Enable, Reset
Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C to 150°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Mounting SMD (SMT)
Case / Package PG-SSOP-14-EP
Win Source Part Number 120972-TLE42994E V33
Popularity Medium
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
NCV8501PDW33;  LM9076BMAX-3.3;   TLE42994EV33;  LT3062IMS8E-3.3#PBF; 
Infineon Technologies TLE42994E V33, 150mA Fixed REG LDO, offers a maximum input voltage of 45V, the TLE42994E V33 is fully intergrated into a PG-SSOP-14-EP package, opreating at different temperatures from -40°C to 150°C, with 3.3V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 45V
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 150mA
Operating Supply Current 100μA to 2mA
PSRR 66dB (100Hz)
Control Features Enable, Reset
Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C to 150°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Mounting SMD (SMT)
Case / Package PG-SSOP-14-EP
Win Source Part Number 120972-TLE42994E V33
Popularity Medium
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
NCV8501PDW33;  LM9076BMAX-3.3;   TLE42994EV33;  LT3062IMS8E-3.3#PBF; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TLE42994E V33
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
TLE42994E V33 Price

TLE42994E V33 Datasheet
TLE42994E V33 Application

TLE42994E V33 Replacement
TLE42994E V33 Pdf

TLE42994E V33 Pinout
TLE42994E V33 Image

TLE42994E V33 Picture
TLE42994E V33 In Stock

TLE42994E V33 Distributor
TLE42994E V33 PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
Low power loss, high efficiency
3600
FIXED IND 56UH 135MA 5.5 OHM SMD
10
TRANS NPN 80V 1.5A SOT23-3
245
Quad Digitally Programmable Potentiometer (DPP™) with 256 Taps and SPI Interface
24
CABLE 2COND 16AWG CLEAR 100'
90
IC LATCH TRANSP OCT D 3ST 20SO
55