Search
Filters

TLV1117CDCYRG3

Part No : TLV1117CDCYRG3
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO ADJ 0.8A SOT223
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
250+
$0.203
$50.750
585+
$0.172
$100.620
900+
$0.167
$150.300
1,235+
$0.162
$200.070
1,595+
$0.157
$250.415
2,130+
$0.141
$300.330
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 2,638 pieces can ship immediately
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 15V
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Output Voltage 13.7V
Dropout Voltage-Max 1.3V @ 800mA
Output Current 800mA
Operating Supply Current 10mA
PSRR 75dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage Adjustable
Voltage - Dropout (Typical) 1.2V @ 800mA
Mounting SMD (SMT)
Case / Package SOT-223-4
Win Source Part Number 081489-TLV1117CDCYRG3
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Balance
Texas Instruments TLV1117CDCYRG3, 800mA Adjustable REG LDO, offers a maximum input voltage of 15V, with a 1.3V @ 800mA maximum drop voltage. The TLV1117CDCYRG3 is fully intergrated into a SOT-223-4 package, opreating at different temperatures from 0°C to 125°C, with 1.25V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 15V
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Output Voltage 13.7V
Dropout Voltage-Max 1.3V @ 800mA
Output Current 800mA
Operating Supply Current 10mA
PSRR 75dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage Adjustable
Voltage - Dropout (Typical) 1.2V @ 800mA
Mounting SMD (SMT)
Case / Package SOT-223-4
Win Source Part Number 081489-TLV1117CDCYRG3
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TLV1117CDCYRG3
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
TLV1117CDCYRG3 Price

TLV1117CDCYRG3 Datasheet
TLV1117CDCYRG3 Application

TLV1117CDCYRG3 Replacement
TLV1117CDCYRG3 Pdf

TLV1117CDCYRG3 Pinout
TLV1117CDCYRG3 Image

TLV1117CDCYRG3 Picture
TLV1117CDCYRG3 In Stock

TLV1117CDCYRG3 Distributor
TLV1117CDCYRG3 PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
Direct Stream Digital™ DSD™ TM Audio DIGITAL-TO-ANALOG CONVERTER
4
IC SWITCH 2 X SPDT 50 OHM 14DIP
IC ADC 14BIT 150KSPS 20-SSOP
6
SENSOR OPTO SLOT 3MM DARL THRU
IC FLASH 64MBIT 70NS 64TBGA
11
Voltage regulator diodes
4000
16 Megabit (2 M x 8-Bit/1 M x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
32
Audio signal processing IC for notebook PC
200
PHOTOINTERRUPTERS
INSULATED GATE BIPOLAR TRANSISTOR WITH ULTRAFAST SOFT RECOVERY DIODE Short Circuit Rated
1

Top Sellers