Search
Filters

TPS70151PWP

IC REG LDO 3.3V/1.8V 20HTSSOP
Manufacturer: Texas Instruments
rohs
Rated 5/5 based on 1 customer reviews
Availability: 1,300 In Stock
Texas Instruments TPS70151PWP, 500mA, 250mA Fixed REG LDO, offers a maximum input voltage of 6V, with a 0.28V @ 500mA maximum drop voltage. The TPS70151PWP is fully intergrated into a 20-HTSSOP package, opreating at different temperatures from -40°C to 125°C, with 3.3V, 1.8V nominal voltage.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 3.3V, 1.8V
Dropout Voltage-Max 0.28V @ 500mA, -
Output Current 500mA, 250mA
Operating Supply Current 190μA to 230μA
PSRR 60dB (1kHz)
Control Features Enable, Power Good, Reset, Sequencing
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V, 1.8V
Voltage - Dropout (Typical) 0.17V @ 500mA, -
Mounting SMD (SMT)
Case / Package 20-HTSSOP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 145060-TPS70151PWP
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 3.3V, 1.8V
Dropout Voltage-Max 0.28V @ 500mA, -
Output Current 500mA, 250mA
Operating Supply Current 190μA to 230μA
PSRR 60dB (1kHz)
Control Features Enable, Power Good, Reset, Sequencing
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V, 1.8V
Voltage - Dropout (Typical) 0.17V @ 500mA, -
Mounting SMD (SMT)
Case / Package 20-HTSSOP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 145060-TPS70151PWP
TPS70151PWP Price

TPS70151PWP Datasheet
TPS70151PWP Application

TPS70151PWP Replacement
TPS70151PWP Pdf

TPS70151PWP Pinout
TPS70151PWP Image

TPS70151PWP Picture
TPS70151PWP In Stock

TPS70151PWP Distributor
TPS70151PWP PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
15 MHz Rail-to-Rail Operational Amplifiers
1440
N-Channel MOSFET 500V, 7.0 A, 0.9(ohm)
950
POWER-CHOKE WE-TPC
1542
IC SDRAM 512MBIT 125MHZ 90VFBGA
1260
IC DAC 14BIT 125MSPS 28-TSSOP
33
CMOS OCTAL DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE OUTPUT VOLTAGE, 3-STATE OUTPUTS, 3.3V AND 5V I/O
6000
IC TXRX CAN SGL WIRE 14-SOIC
8333