Search
Filters

TPS70151PWPR

IC REG LDO 3.3V/1.8V 20HTSSOP
Manufacturer: Texas Instruments
rohs
Rated 5/5 based on 1 customer reviews
Texas Instruments TPS70151PWPR, 500mA, 250mA Fixed REG LDO, offers a maximum input voltage of 6V, with a 0.28V @ 500mA maximum drop voltage. The TPS70151PWPR is fully intergrated into a 20-HTSSOP package, opreating at different temperatures from -40°C to 125°C, with 3.3V, 1.8V nominal voltage.
Quantity
Price
Ext. Price
15+
$2.090
$31.350
45+
$1.960
$88.200
Availability: 1,300 In Stock
This product has a minimum quantity of 15
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 3.3V, 1.8V
Dropout Voltage-Max 0.28V @ 500mA, -
Output Current 500mA, 250mA
Operating Supply Current 190μA to 230μA
PSRR 60dB (1kHz)
Control Features Enable, Power Good, Reset, Sequencing
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V, 1.8V
Voltage - Dropout (Typical) 0.17V @ 500mA, -
Mounting SMD (SMT)
Case / Package 20-HTSSOP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 081723-TPS70151PWPR
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 3.3V, 1.8V
Dropout Voltage-Max 0.28V @ 500mA, -
Output Current 500mA, 250mA
Operating Supply Current 190μA to 230μA
PSRR 60dB (1kHz)
Control Features Enable, Power Good, Reset, Sequencing
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V, 1.8V
Voltage - Dropout (Typical) 0.17V @ 500mA, -
Mounting SMD (SMT)
Case / Package 20-HTSSOP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 081723-TPS70151PWPR
TPS70151PWPR Price

TPS70151PWPR Datasheet
TPS70151PWPR Application

TPS70151PWPR Replacement
TPS70151PWPR Pdf

TPS70151PWPR Pinout
TPS70151PWPR Image

TPS70151PWPR Picture
TPS70151PWPR In Stock

TPS70151PWPR Distributor
TPS70151PWPR PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
IC FLASH 16MBIT 90NS 48UBGA
2500
8-Bit Micro Power DUAL Digital-to-Analog Converter with Rail-to-Rail Output
4692
Radial Leaded PPTC FRX Series
20
Schottky barrier diode
16000
1 Megabit (128 K x 8-bit) CMOS 5.0 Volt-only, Uniform Sector Flash Memory
355
IC VIDEO DECODER NTSC 80-LQFP
199
IC MCU 8BIT 8KB OTP 44MQFP
292