The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

TPS70802PWP

Part No TPS70802PWP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 20HTSSOP
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
Pricing & Ordering $2.423 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
12+
$4.2450
$50.940
29+
$3.4830
$101.007
45+
$3.3750
$151.875
62+
$3.2660
$202.492
80+
$3.1570
$252.560
107+
$2.8300
$302.810
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 6,000 pieces
MOQ: 12 pcs
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
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Adjustable
Number of Regulators 2
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 1.22V
Maximum Output Voltage 5.5V
Dropout Voltage-Max 0.14V @ 250mA, -
Output Current 250mA, 125mA
Operating Supply Current 230μA
PSRR 60dB (1KHz), 50dB (1kHz)
Control Features Enable, Power Good, Reset, Sequencing
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.22 V to 5.5 V
Voltage - Dropout (Typical) 0.83V @ 250mA, -
Mounting SMD (SMT)
Case / Package 20-HTSSOP
Win Source Part Number 081727-TPS70802PWP
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Limited

Description

Texas Instruments TPS70802PWP Dual-Output Low-Dropout (LDO) Regulator

The TPS70802PWP from Texas Instruments is a high-performance, dual-output low-dropout regulator designed to deliver precise voltage regulation and low noise operation, making it an ideal choice for sensitive analog and RF applications. This regulator is capable of providing up to 200 mA of output current for each of its two independent outputs, which can be set to different voltages ranging from 1.2V to 5.5V, with the use of external resistors.

Encased in a 20-pin TSSOP (Thin Shrink Small Outline Package) with a PowerPAD™, the TPS70802PWP offers excellent thermal performance and a small footprint on the PCB. The inclusion of the PowerPAD™ technology allows for enhanced heat dissipation, ensuring reliable operation even in high-temperature environments.

Key features of the TPS70802PWP include independent shutdown inputs for each output, enabling flexible power management and battery conservation. The device also boasts a fast transient response, which is critical for maintaining voltage stability during rapid changes in load. Moreover, it offers overcurrent and overtemperature protection, safeguarding your system from potential damage.

One of the standout aspects of the TPS70802PWP is its low quiescent current, which is particularly beneficial for battery-powered devices where power efficiency is paramount. Additionally, the low dropout voltage ensures maximum battery life by allowing the regulator to operate effectively even when the input voltage is close to the output voltage.

For applications requiring a stable power supply with low noise, such as precision instrumentation, RF circuits, and portable communication devices, the TPS70802PWP is an exemplary choice. Its combination of features, including tight load and line regulation, low noise, and power-saving modes, make it a versatile and reliable component for a wide array of electronic products.

Whether you're designing a sophisticated medical device or a high-performance audio application, the TPS70802PWP from Texas Instruments provides the performance and reliability needed to meet the stringent requirements of your projects.