Search
Filters

TPS71219DRCT

Part No :
TPS71219DRCT
Manufacturer :
Catalog :
PMIC - Voltage Regulators - Linear
Description :
IC REG LDO 1.8V/ADJ 0.25A 10SON
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 329 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable (Fixed)
Number of Regulators 2
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.2V (1.8V)
Maximum Output Voltage 5.5V
Dropout Voltage-Max 0.4V @ 500mA
Output Current 250mA
Operating Supply Current 250μA to 600μA
PSRR 59dB to 54dB (120Hz)
Control Features Enable, Power Good
Protection Features Over Temperature, Reverse Polarity, UVLO
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed and Adjustable
Output Voltage 1.8V, 1.2 V to 5.5 V
Voltage - Dropout (Typical) -, 0.125V @ 250mA
Mounting SMD (SMT)
Case / Package 10-VSON (3x3)
Win Source Part Number 055794-TPS71219DRCT
Popularity Medium
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Limited
Texas Instruments TPS71219DRCT, 250mA Adjustable (Fixed) REG LDO, offers a maximum input voltage of 5.5V, with a 0.4V @ 500mA maximum drop voltage. The TPS71219DRCT is fully intergrated into a 10-VSON (3x3) package, opreating at different temperatures from -40°C to 125°C, with 1.2V (1.8V) nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable (Fixed)
Number of Regulators 2
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.2V (1.8V)
Maximum Output Voltage 5.5V
Dropout Voltage-Max 0.4V @ 500mA
Output Current 250mA
Operating Supply Current 250μA to 600μA
PSRR 59dB to 54dB (120Hz)
Control Features Enable, Power Good
Protection Features Over Temperature, Reverse Polarity, UVLO
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed and Adjustable
Output Voltage 1.8V, 1.2 V to 5.5 V
Voltage - Dropout (Typical) -, 0.125V @ 250mA
Mounting SMD (SMT)
Case / Package 10-VSON (3x3)
Win Source Part Number 055794-TPS71219DRCT
Popularity Medium
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TPS71219DRCT
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
TPS71219DRCT Price

TPS71219DRCT Datasheet
TPS71219DRCT Application

TPS71219DRCT Replacement
TPS71219DRCT Pdf

TPS71219DRCT Pinout
TPS71219DRCT Image

TPS71219DRCT Picture
TPS71219DRCT In Stock

TPS71219DRCT Distributor
TPS71219DRCT PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
SAW Filter 976 MHz
99
IC PWR DIST SWITCH DUAL 8-MSOP
430
IC REG SWTCHD CAP INV RATIO 8DIP
4083
IC REG BUCK 1.8V 0.4A SYNC SOT23
67
IC INVERTER HEX 1INPUT 14TSSOP
1130
Surface MountUltrafast Recovery Rectifier
1000

Top Sellers