Search
Filters

TPS72013YZUT

Part No : TPS72013YZUT
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 1.3V 0.35A 5DSBGA
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 12 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 4.5V
Nominal Output Voltage (Min/Fixed) 1.3V
Dropout Voltage-Max 0.2V @ 350mA
Output Current 350mA
Operating Supply Current 80μA
PSRR 85dB to 50dB (10Hz to 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C (TA)
Regulator Topology Positive Fixed
Output Voltage 1.3V
Voltage - Dropout (Typical) 0.11V @ 350mA
Mounting SMD (SMT)
Case / Package 5-DSBGA (1x1.37)
Win Source Part Number 144623-TPS72013YZUT
Popularity Medium
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Limited
Texas Instruments TPS72013YZUT, 350mA Fixed REG LDO, offers a maximum input voltage of 4.5V, with a 0.2V @ 350mA maximum drop voltage. The TPS72013YZUT is fully intergrated into a 5-DSBGA (1x1.37) package, opreating at different temperatures from -40°C to 125°C (TA), with 1.3V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 4.5V
Nominal Output Voltage (Min/Fixed) 1.3V
Dropout Voltage-Max 0.2V @ 350mA
Output Current 350mA
Operating Supply Current 80μA
PSRR 85dB to 50dB (10Hz to 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C (TA)
Regulator Topology Positive Fixed
Output Voltage 1.3V
Voltage - Dropout (Typical) 0.11V @ 350mA
Mounting SMD (SMT)
Case / Package 5-DSBGA (1x1.37)
Win Source Part Number 144623-TPS72013YZUT
Popularity Medium
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TPS72013YZUT
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
TPS72013YZUT Price

TPS72013YZUT Datasheet
TPS72013YZUT Application

TPS72013YZUT Replacement
TPS72013YZUT Pdf

TPS72013YZUT Pinout
TPS72013YZUT Image

TPS72013YZUT Picture
TPS72013YZUT In Stock

TPS72013YZUT Distributor
TPS72013YZUT PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
NPN EPITAXIAL SILICON TRANSISTOR ULTRA SUPER MINI MOLD FOR HIGH-FREQUENCY LOW-NOISE AMPLIFICATION
3000
IC REG BOOST 5V 3.3A SYNC 9DSBGA
192
WIRE DUCT SLOTTED NO HAL GRY 2M
1000
HIGH-SPEED 3.3V 8K x 16 DUAL-PORT STATIC RAM
2
Hot swappable IC and SMBus bus buffer
182
36-Mbit DDR-II SRAM 2-Word Burst Architecture
80

Top Sellers