TPS73601DRBR

Part No :
TPS73601DRBR
Manufacturer :
Catalog :
PMIC - Voltage Regulators - Linear
Description :
LDO Regulator Pos 1.2V to 5.5V 0.4A 8-Pin VSON EP T/R / IC REG LDO ADJ 0.4A 8SON
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
Unit Price
Ext. Price
9+
$5.9520
$53.568
21+
$4.9360
$103.656
32+
$4.7910
$153.312
44+
$4.6460
$204.424
56+
$4.5000
$252.000
74+
$4.0650
$300.810
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 119,000 pieces
MOQ: 9 pcs
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
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.2V
Maximum Output Voltage 5.5V
Dropout Voltage-Max 0.2V @ 400mA
Output Current 400mA
Operating Supply Current 550μA to 1mA
PSRR 58dB to 37dB (100Hz to 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.2 V to 5.5 V
Voltage - Dropout (Typical) 0.075V @ 400mA
Mounting SMD (SMT)
Case / Package 8-SON (3x3)
Win Source Part Number 081743-TPS73601DRBR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Balance
Family Name TPS736
Introduction Date December 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Alternative Parts
(Cross-Reference)
LTC3025EDCTR; LTC3025EDC;  LTC3025EDC#TR;  LTC3025EDC#PBF; 
Texas Instruments TPS73601DRBR, 400mA Adjustable REG LDO, offers a maximum input voltage of 5.5V, with a 0.2V @ 400mA maximum drop voltage. The TPS73601DRBR is fully intergrated into a 8-SON (3x3) package, opreating at different temperatures from -40°C to 125°C, with 1.2V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.2V
Maximum Output Voltage 5.5V
Dropout Voltage-Max 0.2V @ 400mA
Output Current 400mA
Operating Supply Current 550μA to 1mA
PSRR 58dB to 37dB (100Hz to 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.2 V to 5.5 V
Voltage - Dropout (Typical) 0.075V @ 400mA
Mounting SMD (SMT)
Case / Package 8-SON (3x3)
Win Source Part Number 081743-TPS73601DRBR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Balance
Family Name TPS736
Introduction Date December 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Alternative Parts
(Cross-Reference)
LTC3025EDCTR; LTC3025EDC;  LTC3025EDC#TR;  LTC3025EDC#PBF; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TPS73601DRBR
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
TPS73601DRBR Price

TPS73601DRBR Datasheet
TPS73601DRBR Application

TPS73601DRBR Replacement
TPS73601DRBR Pdf

TPS73601DRBR Pinout
TPS73601DRBR Image

TPS73601DRBR Picture
TPS73601DRBR In Stock

TPS73601DRBR Distributor
TPS73601DRBR PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
SWITCH TACTILE SPST-NO 0.05A 24V
296
Silicon NPN Triple Diffused / Trans GP BJT NPN 100V 4A 3-Pin(3+Tab) TO-220AB
690
IC CTLR RF DETECTOR UMAX
770
IC REG BUCK ADJ 1A TSOT23-6 / Conv DC-DC 3V to 20V Step Down Single-Out 0.8V to 18V 1A Automotive 6-Pin TSOT-23 T/R
204
MOSFET 2N-CH 30V 10A 14-SOIC
23330
CAT5E 2PR U/utp Cmr Reel

Top Sellers