TPS73618DCQ

Part No :
TPS73618DCQ
Manufacturer :
Catalog :
PMIC - Voltage Regulators - Linear
Description :
IC REG LDO 1.8V 0.4A SOT223-6
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
Unit Price
Ext. Price
30+
$1.8590
$55.770
65+
$1.5470
$100.555
100+
$1.5030
$150.300
140+
$1.4590
$204.260
180+
$1.4140
$254.520
235+
$1.2810
$301.035
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 9,000 pieces
MOQ: 30 pcs
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
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.8V
Dropout Voltage-Max 0.2V @ 400mA
Output Current 400mA
Operating Supply Current 550μA to 1mA
PSRR 58dB to 37dB (100Hz to 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.8V
Voltage - Dropout (Typical) 0.075V @ 400mA
Mounting SMD (SMT)
Case / Package SOT-223-6
Win Source Part Number 081745-TPS73618DCQ
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Limited
Texas Instruments TPS73618DCQ, 400mA Fixed REG LDO, offers a maximum input voltage of 5.5V, with a 0.2V @ 400mA maximum drop voltage. The TPS73618DCQ is fully intergrated into a SOT-223-6 package, opreating at different temperatures from -40°C to 125°C, with 1.8V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.8V
Dropout Voltage-Max 0.2V @ 400mA
Output Current 400mA
Operating Supply Current 550μA to 1mA
PSRR 58dB to 37dB (100Hz to 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.8V
Voltage - Dropout (Typical) 0.075V @ 400mA
Mounting SMD (SMT)
Case / Package SOT-223-6
Win Source Part Number 081745-TPS73618DCQ
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TPS73618DCQ
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
TPS73618DCQ Price

TPS73618DCQ Datasheet
TPS73618DCQ Application

TPS73618DCQ Replacement
TPS73618DCQ Pdf

TPS73618DCQ Pinout
TPS73618DCQ Image

TPS73618DCQ Picture
TPS73618DCQ In Stock

TPS73618DCQ Distributor
TPS73618DCQ PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
DGTL ISO 1KV 6CH GEN PURP 16SOIC
30
32-bit Microcontrollers (Non Promotion)
PROTECTOR SINGLE BIDIRECT 30V
1640
CAP CER 0.22UF 25V X7R 1206
1200
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20TSSOP
1275

Top Sellers