TPS73633DBVR

Part No :
TPS73633DBVR
Manufacturer :
Catalog :
PMIC - Voltage Regulators - Linear
Description :
LDO Regulator Pos 3.3V 0.4A 5-Pin SOT-23 T/R / IC REG LDO 3.3V 0.4A SOT23-5
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
Unit Price
Ext. Price
19+
$2.6460
$50.274
46+
$2.1940
$100.924
71+
$2.1290
$151.159
97+
$2.0650
$200.305
125+
$2.0000
$250.000
167+
$1.8070
$301.769
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 146,318 pieces
MOQ: 19 pcs
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
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.2V @ 400mA
Output Current 400mA
Operating Supply Current 550μA to 1mA
PSRR 58dB to 37dB (100Hz to 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.075V @ 400mA
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 034670-TPS73633DBVR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Sufficient
Application Field Used in Industrial, Portable Devices, Power Management
Family Name TPS736
Introduction Date September 01, 2004
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Alternative Parts
(Cross-Reference)
S-1137A32-M5T1S; S-1137C32-M5T1S; S-1137C33-M5T1U; S-1137A33-M5T1U; 

Texas Instruments TPS73633DBVR, 400mA Fixed REG LDO, offers a maximum input voltage of 5.5V, with a 0.2V @ 400mA maximum drop voltage. The TPS73633DBVR is fully intergrated into a SOT-23-5 package, opreating at different temperatures from -40°C to 125°C, with 3.3V nominal voltage.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.2V @ 400mA
Output Current 400mA
Operating Supply Current 550μA to 1mA
PSRR 58dB to 37dB (100Hz to 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.075V @ 400mA
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 034670-TPS73633DBVR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Sufficient
Application Field Used in Industrial, Portable Devices, Power Management
Family Name TPS736
Introduction Date September 01, 2004
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Alternative Parts
(Cross-Reference)
S-1137A32-M5T1S; S-1137C32-M5T1S; S-1137C33-M5T1U; S-1137A33-M5T1U; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TPS73633DBVR
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
TPS73633DBVR Price

TPS73633DBVR Datasheet
TPS73633DBVR Application

TPS73633DBVR Replacement
TPS73633DBVR Pdf

TPS73633DBVR Pinout
TPS73633DBVR Image

TPS73633DBVR Picture
TPS73633DBVR In Stock

TPS73633DBVR Distributor
TPS73633DBVR PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
IC FLASH RAM 4G PAR 162VFBGA
149
IC CHRG MGMT LI-ION/POL 24VQFN
620
1.5A Fast Response Ultra Low Dropout Linear Regulators | IC REG LINEAR 5V 1.5A SOT223-5
1560
IC OPAMP CURR SENSE 200KHZ 8MSOP
152
SSR OCMOS FET 120MA 2CH NO 8-DIP
3
High Power Density Surface Mount TRANSZORB® Transient Voltage Suppressors
1400
FIXED IND 330UH 330MA 1.7OHM SMD
324
OPTOISO 3.75KV 2CH DARLNG 8-DIP / Optocoupler Dc-In 2-Ch Darlington With Base Dc-Out 8-Pin Pdip Tube
190

Top Sellers