TPS73701DCQG4

Part No :
TPS73701DCQG4
Manufacturer :
Catalog :
PMIC - Voltage Regulators - Linear
Description :
IC REG LDO ADJ 1A SOT223-6
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
23+
$2.2540
$51.842
54+
$1.8760
$101.304
83+
$1.8220
$151.226
114+
$1.7680
$201.552
146+
$1.7150
$250.390
194+
$1.5530
$301.282
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 32,600 pieces
MOQ: 23 pcs
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
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.2V
Maximum Output Voltage 5.5V
Dropout Voltage-Max 0.5V @ 1A
Output Current 1A
Operating Supply Current 400μA to 1.3mA
PSRR 58dB to 37dB (100Hz to 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.2 V to 5.5 V
Voltage - Dropout (Typical) 0.13V @ 1A
Mounting SMD (SMT)
Case / Package SOT-223-6
Win Source Part Number 213440-TPS73701DCQG4
Popularity Medium
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Limited

Texas Instruments TPS73701DCQG4, 1A Adjustable REG LDO, offers a maximum input voltage of 5.5V, with a 0.5V @ 1A maximum drop voltage. The TPS73701DCQG4 is fully intergrated into a SOT-223-6 package, opreating at different temperatures from -40°C to 125°C, with 1.2V nominal voltage.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.2V
Maximum Output Voltage 5.5V
Dropout Voltage-Max 0.5V @ 1A
Output Current 1A
Operating Supply Current 400μA to 1.3mA
PSRR 58dB to 37dB (100Hz to 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.2 V to 5.5 V
Voltage - Dropout (Typical) 0.13V @ 1A
Mounting SMD (SMT)
Case / Package SOT-223-6
Win Source Part Number 213440-TPS73701DCQG4
Popularity Medium
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TPS73701DCQG4
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
TPS73701DCQG4 Price

TPS73701DCQG4 Datasheet
TPS73701DCQG4 Application

TPS73701DCQG4 Replacement
TPS73701DCQG4 Pdf

TPS73701DCQG4 Pinout
TPS73701DCQG4 Image

TPS73701DCQG4 Picture
TPS73701DCQG4 In Stock

TPS73701DCQG4 Distributor
TPS73701DCQG4 PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
DDR-200 16Mx72 ECC Reg
320
Short Circuit Rated IGBT
29
LOW DROP FIXED AND ADJUSTABLE POSITIVE VOLTAGE REGULATORS
61
IC REG LDO ADJ 1.5A 20HTSSOP
87
IC REG BUCK ADJ 1A SYNC 16SSOP / Conv DC-DC 3.5V to 36V Synchronous Step Down Single-Out 1V to 28V 1A Automotive 16-Pin HTSSOP EP T/R
25
TVS DIODE 24VWM 38.9VC SMF
2290
TRIAC 600V 12A D2PAK
357

Top Sellers