TPS73701DRBR

Part No :
TPS73701DRBR
Manufacturer :
Catalog :
PMIC - Voltage Regulators - Linear
Description :
IC REG LDO ADJ 1A 8SON
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
16+
$3.2030
$51.248
38+
$2.6670
$101.346
58+
$2.5900
$150.220
80+
$2.5130
$201.040
103+
$2.4370
$251.011
136+
$2.2070
$300.152
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 8,600 pieces
MOQ: 16 pcs
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
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.2V
Maximum Output Voltage 5.5V
Dropout Voltage-Max 0.5V @ 1A
Output Current 1A
Operating Supply Current 400μA to 1.3mA
PSRR 58dB to 37dB (100Hz to 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.2 V to 5.5 V
Voltage - Dropout (Typical) 0.13V @ 1A
Mounting SMD (SMT)
Case / Package 8-SON (3x3)
Win Source Part Number 034676-TPS73701DRBR
Family Name TPS73701
Introduction Date December 01, 2006
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Balance
Application Field Used in Portable Devices, Power Management, Industrial
Country of Origin Malaysia, Philippines
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
AP7165-FN; MAX15101EWL+; MAX8902BATA/V+; AP7167-SPG-U; AP7167-SPG-13;  ST1L05DPUR; 
Texas Instruments TPS73701DRBR, 1A Adjustable REG LDO, offers a maximum input voltage of 5.5V, with a 0.5V @ 1A maximum drop voltage. The TPS73701DRBR is fully intergrated into a 8-SON (3x3) package, opreating at different temperatures from -40°C to 125°C, with 1.2V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.2V
Maximum Output Voltage 5.5V
Dropout Voltage-Max 0.5V @ 1A
Output Current 1A
Operating Supply Current 400μA to 1.3mA
PSRR 58dB to 37dB (100Hz to 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.2 V to 5.5 V
Voltage - Dropout (Typical) 0.13V @ 1A
Mounting SMD (SMT)
Case / Package 8-SON (3x3)
Win Source Part Number 034676-TPS73701DRBR
Family Name TPS73701
Introduction Date December 01, 2006
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Balance
Application Field Used in Portable Devices, Power Management, Industrial
Country of Origin Malaysia, Philippines
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
AP7165-FN; MAX15101EWL+; MAX8902BATA/V+; AP7167-SPG-U; AP7167-SPG-13;  ST1L05DPUR; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TPS73701DRBR
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
TPS73701DRBR Price

TPS73701DRBR Datasheet
TPS73701DRBR Application

TPS73701DRBR Replacement
TPS73701DRBR Pdf

TPS73701DRBR Pinout
TPS73701DRBR Image

TPS73701DRBR Picture
TPS73701DRBR In Stock

TPS73701DRBR Distributor
TPS73701DRBR PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
LOW DROP FIXED AND ADJUSTABLE POSITIVE VOLTAGE REGULATORS
182
IC FLASH 64MBIT 70NS 48FBGA
IC REG CTRLR BOOST SOT23A-5 / DC/DC Cntrlr Single-OUT Step Up 115kHz 5-Pin SOT-23 T/R
64
Trans GP BJT PNP 50V 0.2A
52470
500 mA Low Dropout Voltage Regulator
800
FIXED IND 270NH 60MA 15 OHM SMD
5730
IC EEPROM 256KBIT 10MHZ 8SOIC
310

Top Sellers