Search
Filters

TPS74201KTWR

Part No :
TPS74201KTWR
Manufacturer :
Catalog :
PMIC - Voltage Regulators - Linear
Description :
IC REG LDO ADJ 1.5A 7DDPAK
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
10+
€4.4030
€44.032
24+
€3.6660
€87.992
37+
€3.5610
€131.763
51+
€3.4550
€176.212
65+
€3.3500
€217.750
86+
€3.0350
€260.971
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 2,573 pieces
MOQ: 10 pcs
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
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 3.6V
Dropout Voltage-Max 0.12V @ 1.5A
Output Current 1.5A
Operating Supply Current 115μA to 1.5mA
PSRR 73dB to 42dB (1kHz to 300kHz)
Control Features Enable, Power Good, Soft Start
Protection Features Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 0.8 V to 3.6 V
Voltage - Dropout (Typical) 0.06V @ 1.5A
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-7
Win Source Part Number 034682-TPS74201KTWR
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Limited
Texas Instruments TPS74201KTWR, 1.5A Adjustable REG LDO, offers a maximum input voltage of 5.5V, with a 0.12V @ 1.5A maximum drop voltage. The TPS74201KTWR is fully intergrated into a DDPAK/TO-263-7 package, opreating at different temperatures from -40°C to 125°C, with 0.8V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 3.6V
Dropout Voltage-Max 0.12V @ 1.5A
Output Current 1.5A
Operating Supply Current 115μA to 1.5mA
PSRR 73dB to 42dB (1kHz to 300kHz)
Control Features Enable, Power Good, Soft Start
Protection Features Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 0.8 V to 3.6 V
Voltage - Dropout (Typical) 0.06V @ 1.5A
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-7
Win Source Part Number 034682-TPS74201KTWR
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TPS74201KTWR
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
TPS74201KTWR Price

TPS74201KTWR Datasheet
TPS74201KTWR Application

TPS74201KTWR Replacement
TPS74201KTWR Pdf

TPS74201KTWR Pinout
TPS74201KTWR Image

TPS74201KTWR Picture
TPS74201KTWR In Stock

TPS74201KTWR Distributor
TPS74201KTWR PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
IC ADC 12BIT SRL 200K 1CH 8VSSOP
6
IC REG LDO 4.85V 0.5A 8DIP
4
OPTOISO 3.75KV OPEN COLL 8DIP
39
DIODE SCHOTTKY 30V 1A DO41 / 1.0A SCHOTTKY BARRIER RECTIFIER
1500
UART 2-CH 16byte FIFO 3.3V/5V 48-Pin TQFP / IC DUART FIFO 16B 48TQFP
865

Top Sellers