Search
Filters

TPS74201RGWRG4

Part No :
TPS74201RGWRG4
Manufacturer :
Catalog :
PMIC - Voltage Regulators - Linear
Description :
IC REG LDO ADJ 1.5A 20VQFN
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
11+
€4.1960
€46.160
25+
€3.4930
€87.335
39+
€3.3930
€132.344
53+
€3.2930
€174.510
69+
€3.1930
€220.297
91+
€2.8910
€263.096
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 1,534 pieces
MOQ: 11 pcs
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
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 3.6V
Dropout Voltage-Max 0.12V @ 1.5A
Output Current 1.5A
Operating Supply Current 115μA to 1.5mA
PSRR 73dB to 42dB (1kHz to 300kHz)
Control Features Enable, Power Good, Soft Start
Protection Features Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 0.8 V to 3.6 V
Voltage - Dropout (Typical) 0.055V @ 1.5A
Mounting SMD (SMT)
Case / Package 20-VQFN (5x5)
Win Source Part Number 213441-TPS74201RGWRG4
Popularity Medium
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Balance
Application Field Used in Portable Devices, Communications & Networking, Sensing & Instrumentation

Texas Instruments TPS74201RGWRG4, 1.5A Adjustable REG LDO, offers a maximum input voltage of 5.5V, with a 0.12V @ 1.5A maximum drop voltage. The TPS74201RGWRG4 is fully intergrated into a 20-VQFN (5x5) package, opreating at different temperatures from -40°C to 125°C, with 0.8V nominal voltage.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 3.6V
Dropout Voltage-Max 0.12V @ 1.5A
Output Current 1.5A
Operating Supply Current 115μA to 1.5mA
PSRR 73dB to 42dB (1kHz to 300kHz)
Control Features Enable, Power Good, Soft Start
Protection Features Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 0.8 V to 3.6 V
Voltage - Dropout (Typical) 0.055V @ 1.5A
Mounting SMD (SMT)
Case / Package 20-VQFN (5x5)
Win Source Part Number 213441-TPS74201RGWRG4
Popularity Medium
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Balance
Application Field Used in Portable Devices, Communications & Networking, Sensing & Instrumentation
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TPS74201RGWRG4
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
TPS74201RGWRG4 Price

TPS74201RGWRG4 Datasheet
TPS74201RGWRG4 Application

TPS74201RGWRG4 Replacement
TPS74201RGWRG4 Pdf

TPS74201RGWRG4 Pinout
TPS74201RGWRG4 Image

TPS74201RGWRG4 Picture
TPS74201RGWRG4 In Stock

TPS74201RGWRG4 Distributor
TPS74201RGWRG4 PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
IC GATE OR 1CH 2-INP 6-XSON
1498
IC REG LDO 2.5V 5A TO263-3
810
DIODE ARRAY GP 75V 300MA SOT23-3
150611
MOSFET N-CH 60V 195A TO220AB
7297
SuperI/O 3.3V/5V Floppy Disk Controller, Dual UARTs, Infrared, IEEE1284 Parallel Port, and IDE Interface
38
Serial Flash Memory
1 Gbit, 2 Gbit, 2112 Byte/1056 Word Page, 1.8V/3V, NAND Flash Memory
45

Top Sellers