Search
Filters

TPS74201RGWT

Part No :
TPS74201RGWT
Manufacturer :
Catalog :
PMIC - Voltage Regulators - Linear
Description :
IC REG LDO ADJ 1.5A 20VQFN
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
16+
$3.3160
$53.056
37+
$2.7440
$101.528
57+
$2.6620
$151.734
78+
$2.5810
$201.318
101+
$2.4990
$252.399
134+
$2.2540
$302.036
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (Stock & Lead time): 828 pieces
MOQ: 16 pcs
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
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 3.6V
Dropout Voltage-Max 0.12V @ 1.5A
Output Current 1.5A
Operating Supply Current 115μA to 1.5mA
PSRR 73dB to 42dB (1kHz to 300kHz)
Control Features Enable, Power Good, Soft Start
Protection Features Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 0.8 V to 3.6 V
Voltage - Dropout (Typical) 0.055V @ 1.5A
Mounting SMD (SMT)
Case / Package 20-VQFN (5x5)
Win Source Part Number 055882-TPS74201RGWT
Popularity Medium
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Limited
Application Field Used in Portable Devices, Communications & Networking, Sensing & Instrumentation

Texas Instruments TPS74201RGWT, 1.5A Adjustable REG LDO, offers a maximum input voltage of 5.5V, with a 0.12V @ 1.5A maximum drop voltage. The TPS74201RGWT is fully intergrated into a 20-VQFN (5x5) package, opreating at different temperatures from -40°C to 125°C, with 0.8V nominal voltage.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 3.6V
Dropout Voltage-Max 0.12V @ 1.5A
Output Current 1.5A
Operating Supply Current 115μA to 1.5mA
PSRR 73dB to 42dB (1kHz to 300kHz)
Control Features Enable, Power Good, Soft Start
Protection Features Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 0.8 V to 3.6 V
Voltage - Dropout (Typical) 0.055V @ 1.5A
Mounting SMD (SMT)
Case / Package 20-VQFN (5x5)
Win Source Part Number 055882-TPS74201RGWT
Popularity Medium
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Limited
Application Field Used in Portable Devices, Communications & Networking, Sensing & Instrumentation
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TPS74201RGWT
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
TPS74201RGWT Price

TPS74201RGWT Datasheet
TPS74201RGWT Application

TPS74201RGWT Replacement
TPS74201RGWT Pdf

TPS74201RGWT Pinout
TPS74201RGWT Image

TPS74201RGWT Picture
TPS74201RGWT In Stock

TPS74201RGWT Distributor
TPS74201RGWT PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
IC REG LDO 1.5V 0.15A 5DSBGA
1317
SOUND CONTROLLER FOR TV
127
OSC XO 80.0000MHZ CMOS SMD
15
Processor Supervisor 2.63V 1 Active Low/Push-Pull 5-Pin SOT-23 T/R / IC MPU SUPERVISOR SOT23-5
250
Low-power coaxial Ethernet transceiver
240
SURFACE MOUNT GLASS PASSIVATED JUNCTION ULTRAFACE EFFICIENT RECTIFIER
3552
TOSHIBA Transistor Silicon PNP Epitaxial Type (PCT Process)
1800
IC ADC 16BIT 2CH W/LNA 20SSOP
86

Top Sellers