Search
Filters

TPS74401RGWR

Part No :
TPS74401RGWR
Manufacturer :
Catalog :
PMIC - Voltage Regulators - Linear
Description :
IC REG LDO ADJ 3A 20VQFN
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
35+
€1.500
€52.512
80+
€1.269
€101.539
120+
€1.231
€147.686
165+
€1.192
€196.712
210+
€1.154
€242.272
280+
€1.039
€290.942
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 22,397 pieces can ship immediately
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 3.6V
Dropout Voltage-Max 0.24V @ 3A
Output Current 3A
PSRR 73dB to 50dB (1kHz to 800kHz)
Control Features Enable, Power Good, Soft Start
Protection Features Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 0.8 V to 3.6 V
Voltage - Dropout (Typical) 0.115V @ 3A
Mounting SMD (SMT)
Case / Package 20-VQFN (5x5)
Win Source Part Number 034687-TPS74401RGWR
Family Name TPS74401
Introduction Date January 25, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Sufficient
Application Field Used in Security, Communications & Networking, Defence, Military & Aerospace, Sensing & Instrumentation, Audio, Consumer Electronics, Medical, Wireless
Alternative Parts
(Cross-Reference)
NCP59744MN2ADJTBG;  NCP59749MN2ADJTBG; L6935;  
Texas Instruments TPS74401RGWR, 3A Adjustable REG LDO, offers a maximum input voltage of 5.5V, with a 0.24V @ 3A maximum drop voltage. The TPS74401RGWR is fully intergrated into a 20-VQFN (5x5) package, opreating at different temperatures from -40°C to 125°C, with 0.8V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 3.6V
Dropout Voltage-Max 0.24V @ 3A
Output Current 3A
PSRR 73dB to 50dB (1kHz to 800kHz)
Control Features Enable, Power Good, Soft Start
Protection Features Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 0.8 V to 3.6 V
Voltage - Dropout (Typical) 0.115V @ 3A
Mounting SMD (SMT)
Case / Package 20-VQFN (5x5)
Win Source Part Number 034687-TPS74401RGWR
Family Name TPS74401
Introduction Date January 25, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Sufficient
Application Field Used in Security, Communications & Networking, Defence, Military & Aerospace, Sensing & Instrumentation, Audio, Consumer Electronics, Medical, Wireless
Alternative Parts
(Cross-Reference)
NCP59744MN2ADJTBG;  NCP59749MN2ADJTBG; L6935;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TPS74401RGWR
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
TPS74401RGWR Price

TPS74401RGWR Datasheet
TPS74401RGWR Application

TPS74401RGWR Replacement
TPS74401RGWR Pdf

TPS74401RGWR Pinout
TPS74401RGWR Image

TPS74401RGWR Picture
TPS74401RGWR In Stock

TPS74401RGWR Distributor
TPS74401RGWR PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
256K X 8 Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
2178
1575.42 MHz SAW Filter
FIXED IND 1.5UH 50MA 700 MOHM
26800
IC CNTRLR BUCK PWM 16-QSOP
1104
3.0 AMPERE POWER TRANSISTORS COMPLEMENTARY SILICON 100 VOLTS 28 WATTS | TRANS NPN 100V 3A TO-220FP
1745

Top Sellers