Search
Filters

TPS74401RGWT

Part No :
TPS74401RGWT
Manufacturer :
Catalog :
PMIC - Voltage Regulators - Linear
Description :
IC REG LDO ADJ 3A 20VQFN
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
30+
€1.906
€57.173
60+
€1.612
€96.724
95+
€1.564
€148.572
130+
€1.515
€196.924
165+
€1.466
€241.838
220+
€1.319
€290.248
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 3,000 pieces can ship immediately
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 3.6V
Dropout Voltage-Max 0.24V @ 3A
Output Current 3A
PSRR 73dB to 50dB (1kHz to 800kHz)
Control Features Enable, Power Good, Soft Start
Protection Features Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 0.8 V to 3.6 V
Voltage - Dropout (Typical) 0.115V @ 3A
Mounting SMD (SMT)
Case / Package 20-VQFN (5x5)
Win Source Part Number 142331-TPS74401RGWT
Popularity Medium
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Limited
Application Field Used in Signal Processing, Power Management
Texas Instruments TPS74401RGWT, 3A Adjustable REG LDO, offers a maximum input voltage of 5.5V, with a 0.24V @ 3A maximum drop voltage. The TPS74401RGWT is fully intergrated into a 20-VQFN (5x5) package, opreating at different temperatures from -40°C to 125°C, with 0.8V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 3.6V
Dropout Voltage-Max 0.24V @ 3A
Output Current 3A
PSRR 73dB to 50dB (1kHz to 800kHz)
Control Features Enable, Power Good, Soft Start
Protection Features Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 0.8 V to 3.6 V
Voltage - Dropout (Typical) 0.115V @ 3A
Mounting SMD (SMT)
Case / Package 20-VQFN (5x5)
Win Source Part Number 142331-TPS74401RGWT
Popularity Medium
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Limited
Application Field Used in Signal Processing, Power Management
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TPS74401RGWT
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
TPS74401RGWT Price

TPS74401RGWT Datasheet
TPS74401RGWT Application

TPS74401RGWT Replacement
TPS74401RGWT Pdf

TPS74401RGWT Pinout
TPS74401RGWT Image

TPS74401RGWT Picture
TPS74401RGWT In Stock

TPS74401RGWT Distributor
TPS74401RGWT PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
IC FLASH 128MBIT 100NS 56TSOP / NOR Flash Parallel 3V/3.3V 128M-bit 8M x 16 100ns 56-Pin TSOP Tray
13
IC REG BUCK PROG/2.8V DL 10SON
2725
IC REG LDO 9V 0.1A SOT89-3
9939
isc N-Channel MOSFET Transistor
1
Surface Mount Mixer and Detector Schottky Diodes
73
20V P-Channel Power MOSFET
3521
GIGABIT SWITCH
1556
RES SMD 4.7 OHM 5% 1/8W 0805
2300
TVS DIODE 18.8VWM 30.6VC 1.5KE
40
LP2992 Micropower 250 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and WSON Packages Designed for Use with Very Low ESR Output Capacitors | IC REG LINEAR 3.3V 250MA SOT23-5
186

Top Sellers