The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

TPS74701DRCT

Part No TPS74701DRCT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.5A 10SON
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
Pricing & Ordering $0.297 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
120+
$0.4240
$50.880
290+
$0.3480
$100.920
450+
$0.3370
$151.650
615+
$0.3270
$201.105
795+
$0.3160
$251.220
1,065+
$0.2830
$301.395
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 549,000 pieces
MOQ: 120 pcs
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
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 3.6V
Dropout Voltage-Max 1.39V @ 500mA
Output Current 500mA
PSRR 60dB to 30dB (1kHz to 300kHz)
Control Features Enable, Power Good, Soft Start
Protection Features Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 0.8 V to 3.6 V
Voltage - Dropout (Typical) 0.05V @ 500mA
Mounting SMD (SMT)
Case / Package 10-VSON (3x3)
Win Source Part Number 034689-TPS74701DRCT
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Limited

Description

TPS74701DRCT Voltage Regulator by Texas Instruments

The TPS74701DRCT is a highly versatile, low-dropout (LDO) voltage regulator from Texas Instruments (TI), designed to meet the requirements of a wide range of electronic applications. With its advanced features and robust performance, this regulator is an excellent choice for engineers looking to maintain a stable voltage level in their circuits.

Key Features:

  • Adjustable Output: The TPS74701DRCT provides an adjustable output voltage range, which can be fine-tuned to the needs of the specific application, offering flexibility and precision in voltage regulation.
  • Low Dropout: With its low dropout performance, this regulator maintains regulation even when the supply voltage is very close to the output voltage, ensuring efficient operation and reduced power loss.
  • Stable with Low ESR Capacitors: The device is stable with ceramic capacitors, which have lower equivalent series resistance (ESR) than other types, thus providing better transient response and minimizing output noise.
  • High Accuracy: The TPS74701DRCT offers excellent regulation accuracy, which is critical in applications where voltage precision is key to the performance and longevity of the electronic components.
  • Thermal Protection: It includes built-in thermal protection that automatically shuts down the regulator to prevent damage from overheating, thereby enhancing the reliability and safety of the system.

Applications:

The versatile nature of the TPS74701DRCT makes it suitable for a wide range of applications, including:

  • RF Power Amplifiers
  • Post-Regulation for Switching Supplies
  • High-Performance DSPs, FPGAs, and ASICs
  • Battery-Powered Devices
  • Data Acquisition Systems

Product Specifications:

The TPS74701DRCT comes in a small, 10-pin SON package and offers a junction temperature range from -40°C to 125°C. It is RoHS compliant and designed for automated surface-mount assembly processes, making it suitable for high-volume production environments.

Conclusion:

As a product of Texas Instruments, a leader in semiconductor solutions, the TPS74701DRCT voltage regulator exemplifies the quality and innovation that designers and engineers have come to expect. Its combination of flexibility, efficiency, and protection features makes it a reliable choice for maintaining stable voltages in sophisticated electronic systems.