Search
Filters

TPS74901RGWT

IC REG LDO ADJ 3A 20VQFN
Manufacturer: Texas Instruments
rohs
Rated 5/5 based on 1 customer reviews
Quantity
Price
Ext. Price
25+
€1.032
€25.800
75+
€0.963
€72.240
Availability: 350 In Stock
This product has a minimum quantity of 25

Texas Instruments TPS74901RGWT, 3A Adjustable REG LDO, offers a maximum input voltage of 5.5V, with a 0.28V @ 3A maximum drop voltage. The TPS74901RGWT is fully intergrated into a 20-VQFN (5x5) package, opreating at different temperatures from -40°C to 125°C, with 0.8V nominal voltage.

Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 3.6V
Dropout Voltage-Max 0.28V @ 3A
Output Current 3A
PSRR 60dB to 30dB (1kHz to 300kHz)
Control Features Enable, Power Good, Soft Start
Protection Features Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 0.8 V to 3.6 V
Voltage - Dropout (Typical) 0.12V @ 3A
Mounting SMD (SMT)
Case / Package 20-VQFN (5x5)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 081756-TPS74901RGWT
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 3.6V
Dropout Voltage-Max 0.28V @ 3A
Output Current 3A
PSRR 60dB to 30dB (1kHz to 300kHz)
Control Features Enable, Power Good, Soft Start
Protection Features Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 0.8 V to 3.6 V
Voltage - Dropout (Typical) 0.12V @ 3A
Mounting SMD (SMT)
Case / Package 20-VQFN (5x5)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 081756-TPS74901RGWT
TPS74901RGWT Price

TPS74901RGWT Datasheet
TPS74901RGWT Application

TPS74901RGWT Replacement
TPS74901RGWT Pdf

TPS74901RGWT Pinout
TPS74901RGWT Image

TPS74901RGWT Picture
TPS74901RGWT In Stock

TPS74901RGWT Distributor
TPS74901RGWT PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
IC RECEIVER ASK/FSK 28-TSSOP
188
CAP MICA 3PF 1PF 500V RADIAL
2500
Integrated Pots Interface for Home Access Gateway and WLL
20
TVS DIODE 24VWM 38.9VC P600
800
Silicon PIN Photodiode
550
OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOPS WITH 3-STATE OUTPUTS
196
Microprocessor Unit
24