Search
Filters

TPS76338DBVR

IC REG LDO 3.8V 0.15A SOT23-5
Manufacturer: Texas Instruments
rohs
Quantity
Price
Ext. Price
80+
€0.324
€25.920
240+
€0.306
€73.440
Availability: 1 In Stock
This product has a minimum quantity of 80
Texas Instruments TPS76338DBVR, 150mA Fixed REG LDO, offers a maximum input voltage of 10V, with a 3.93V @ 150mA maximum drop voltage. The TPS76338DBVR is fully intergrated into a SOT-23-5 package, opreating at different temperatures from -40°C to 125°C, with 3.8V nominal voltage.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 3.8V
Dropout Voltage-Max 3.93V @ 150mA
Output Current 150mA
Operating Supply Current 100μA to 140μA
PSRR 60dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.8V
Mounting SMD (SMT)
Case / Package SOT-23-5
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 081768-TPS76338DBVR
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 3.8V
Dropout Voltage-Max 3.93V @ 150mA
Output Current 150mA
Operating Supply Current 100μA to 140μA
PSRR 60dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.8V
Mounting SMD (SMT)
Case / Package SOT-23-5
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 081768-TPS76338DBVR
TPS76338DBVR Price

TPS76338DBVR Datasheet
TPS76338DBVR Application

TPS76338DBVR Replacement
TPS76338DBVR Pdf

TPS76338DBVR Pinout
TPS76338DBVR Image

TPS76338DBVR Picture
TPS76338DBVR In Stock

TPS76338DBVR Distributor
TPS76338DBVR PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
CMOS ASYNCHRONOUS FIFO 2048 x 9, 4096 x 9, 8192 x 9 and 16384 x 9
2472
IC OPAMP GP 4.5MHZ 8SOIC
12500
IC MUX 2:1 8 OHM 42WQFN
178
Linear Voltage Regulator IC Positive Fixed or Adjustable 1 Output 5V, 1.25 V ~ 16 V 350mA 8-SOIC
19138