Search
Filters

TPS76633DR

Part No :
TPS76633DR
Manufacturer :
Catalog :
PMIC - Voltage Regulators - Linear
Description :
IC REG LDO 3.3V 0.25A 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
95+
€0.521
€49.493
220+
€0.441
€97.032
340+
€0.428
€145.375
470+
€0.414
€194.622
605+
€0.401
€242.368
800+
€0.361
€288.900
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 36,585 pieces can ship immediately
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.4V @ 250mA
Output Current 250mA
Operating Supply Current 50μA
PSRR 63dB (1kHz)
Control Features Enable, Power Good
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.23V @ 250mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 034747-TPS76633DR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Sufficient
Texas Instruments TPS76633DR, 250mA Fixed REG LDO, offers a maximum input voltage of 10V, with a 0.4V @ 250mA maximum drop voltage. The TPS76633DR is fully intergrated into a 8-SOIC package, opreating at different temperatures from -40°C to 125°C, with 3.3V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.4V @ 250mA
Output Current 250mA
Operating Supply Current 50μA
PSRR 63dB (1kHz)
Control Features Enable, Power Good
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.23V @ 250mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 034747-TPS76633DR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TPS76633DR
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
TPS76633DR Price

TPS76633DR Datasheet
TPS76633DR Application

TPS76633DR Replacement
TPS76633DR Pdf

TPS76633DR Pinout
TPS76633DR Image

TPS76633DR Picture
TPS76633DR In Stock

TPS76633DR Distributor
TPS76633DR PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
IC REG DL BUCK/LINEAR SYNC 10DFN
3
SENS INDUCT PROX 3W SPST 2M
3000
TRANS PNP 60V 3A TO225AA
3968
IC REG LDO 2.8V 50MA SOT23-5
314
DIODE GEN PURP 80V 250MA SOT523
2835
THREE TERMINAL LOW DROPOUT VOLTAGE REGULATOR
14
Conv DC-DC 5V to 40V Step Down Single-Out 5V 0.6A Automotive 16-Pin TQFN EP / IC REG BUCK ADJ/5V 0.6A 16TQFN
40

Top Sellers