Search
Filters

TPS76725QPWPREP

Part No : TPS76725QPWPREP
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 2.5V 1A 20HTSSOP
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 168 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 1A
Operating Supply Current 125μA
PSRR 60dB (1kHz)
Control Features Enable, Reset
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 2.5V
Mounting SMD (SMT)
Case / Package 20-HTSSOP
Win Source Part Number 140719-TPS76725QPWPREP
Popularity Medium
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Limited
Texas Instruments TPS76725QPWPREP, 1A Fixed REG LDO, offers a maximum input voltage of 10V, the TPS76725QPWPREP is fully intergrated into a 20-HTSSOP package, opreating at different temperatures from -40°C to 125°C, with 2.5V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 1A
Operating Supply Current 125μA
PSRR 60dB (1kHz)
Control Features Enable, Reset
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 2.5V
Mounting SMD (SMT)
Case / Package 20-HTSSOP
Win Source Part Number 140719-TPS76725QPWPREP
Popularity Medium
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TPS76725QPWPREP
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
TPS76725QPWPREP Price

TPS76725QPWPREP Datasheet
TPS76725QPWPREP Application

TPS76725QPWPREP Replacement
TPS76725QPWPREP Pdf

TPS76725QPWPREP Pinout
TPS76725QPWPREP Image

TPS76725QPWPREP Picture
TPS76725QPWPREP In Stock

TPS76725QPWPREP Distributor
TPS76725QPWPREP PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
IC FLASH 256MBIT 70NS 56TSOP
30
IC XDCP DUAL 10K 2-WIRE 20-SOIC
1
Positive Voltage Regulators
200
VHF variable capacitance diode
850
SURFACE MOUNT SILICON ZENER DIODE
1016
DIODE ARRAY SCHOTTKY 70V SOT23-3
600

Top Sellers