Search
Filters

TPS76801QDR

Part No : TPS76801QDR
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO ADJ 1A 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
30+
€1.607
€48.217
75+
€1.361
€102.054
110+
€1.319
€145.124
155+
€1.278
€198.075
195+
€1.237
€241.116
260+
€1.113
€289.439
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 49,368 pieces can ship immediately
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 1.2V
Maximum Output Voltage 5.5V
Output Current 1A
Operating Supply Current 125μA
PSRR 60dB (1kHz)
Control Features Enable, Power Good
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.2 V to 5.5 V
Voltage - Dropout (Typical) 0.35V @ 1A
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 034756-TPS76801QDR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Balance
Texas Instruments TPS76801QDR, 1A Adjustable REG LDO, offers a maximum input voltage of 10V, the TPS76801QDR is fully intergrated into a 8-SOIC package, opreating at different temperatures from -40°C to 125°C, with 1.2V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 1.2V
Maximum Output Voltage 5.5V
Output Current 1A
Operating Supply Current 125μA
PSRR 60dB (1kHz)
Control Features Enable, Power Good
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.2 V to 5.5 V
Voltage - Dropout (Typical) 0.35V @ 1A
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 034756-TPS76801QDR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TPS76801QDR
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
TPS76801QDR Price

TPS76801QDR Datasheet
TPS76801QDR Application

TPS76801QDR Replacement
TPS76801QDR Pdf

TPS76801QDR Pinout
TPS76801QDR Image

TPS76801QDR Picture
TPS76801QDR In Stock

TPS76801QDR Distributor
TPS76801QDR PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
IC DEMUX 2CHAN 16TSSOP
15
1 Gbit, 2 Gbit, 2112 Byte/1056 Word Page, 1.8V/3V, NAND Flash Memory
96
Octal D-Type Flip-Flop with Clock Enable
11
Serial I2C bus RTC with battery switchover
IC REG LDO 2.8V/3V 0.2A 6SON
75
CAP CER 0.1UF 100V X7R 1210
326
1 Megabit (128 K x 8-Bit) CMOS 12.0 Volt, Bulk Erase Flash Memory
177
BOARD EVAL BBG NB7N017MMN
24

Top Sellers