Search
Filters

TPS76801QPWPR

Part No : TPS76801QPWPR
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO ADJ 1A 20HTSSOP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
25+
€2.021
€50.525
55+
€1.711
€94.080
80+
€1.658
€132.646
110+
€1.607
€176.713
140+
€1.555
€217.683
185+
€1.399
€258.856
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 2,000 pieces can ship immediately
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 1.2V
Maximum Output Voltage 5.5V
Output Current 1A
Operating Supply Current 125μA
PSRR 60dB (1kHz)
Control Features Enable, Power Good
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.2 V to 5.5 V
Voltage - Dropout (Typical) 0.35V @ 1A
Mounting SMD (SMT)
Case / Package 20-HTSSOP
Win Source Part Number 034757-TPS76801QPWPR
Family Name TPS76801Q
Introduction Date February 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
RC1117ST_NL; RC1117ST;  TPS76801QDG4; 
Texas Instruments TPS76801QPWPR, 1A Adjustable REG LDO, offers a maximum input voltage of 10V, the TPS76801QPWPR is fully intergrated into a 20-HTSSOP package, opreating at different temperatures from -40°C to 125°C, with 1.2V nominal voltage.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 1.2V
Maximum Output Voltage 5.5V
Output Current 1A
Operating Supply Current 125μA
PSRR 60dB (1kHz)
Control Features Enable, Power Good
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.2 V to 5.5 V
Voltage - Dropout (Typical) 0.35V @ 1A
Mounting SMD (SMT)
Case / Package 20-HTSSOP
Win Source Part Number 034757-TPS76801QPWPR
Family Name TPS76801Q
Introduction Date February 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
RC1117ST_NL; RC1117ST;  TPS76801QDG4; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TPS76801QPWPR
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
TPS76801QPWPR Price

TPS76801QPWPR Datasheet
TPS76801QPWPR Application

TPS76801QPWPR Replacement
TPS76801QPWPR Pdf

TPS76801QPWPR Pinout
TPS76801QPWPR Image

TPS76801QPWPR Picture
TPS76801QPWPR In Stock

TPS76801QPWPR Distributor
TPS76801QPWPR PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
1 Gbit, 2 Gbit, 2112 Byte/1056 Word Page, 1.8V/3V, NAND Flash Memory
PWM Chopper-Type Bipolar Driver IC for Stepping Motor Control
6293
.100 PRESS FIT SOCKET ASSEMBLY
1158
IC SMART POWER MOD 3.5A SPM23-AC
57
IC REG LDO 2.2V 0.15A 6WSON
825
ACCELEROMETER 1.7G ANALOG 8CLCC
5
CABLE HDBNC PLUG-BNC PLUG .75M
38