We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

TPS77633PWPR

Part No : TPS77633PWPR
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 3.3V 0.5A 20HTSSOP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
30+
€1.656
€49.680
65+
€1.401
€91.085
100+
€1.359
€135.900
140+
€1.317
€184.338
180+
€1.274
€229.392
240+
€1.147
€275.184
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 2,288 pieces can ship immediately
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.29V @ 500mA
Output Current 500mA
Operating Supply Current 125μA
PSRR 60dB (100Hz)
Control Features Enable, Power Good
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.169V @ 500mA
Mounting SMD (SMT)
Case / Package 20-HTSSOP
Win Source Part Number 034793-TPS77633PWPR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Balance
Texas Instruments TPS77633PWPR, 500mA Fixed REG LDO, offers a maximum input voltage of 10V, with a 0.29V @ 500mA maximum drop voltage. The TPS77633PWPR is fully intergrated into a 20-HTSSOP package, opreating at different temperatures from -40°C to 125°C, with 3.3V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.29V @ 500mA
Output Current 500mA
Operating Supply Current 125μA
PSRR 60dB (100Hz)
Control Features Enable, Power Good
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.169V @ 500mA
Mounting SMD (SMT)
Case / Package 20-HTSSOP
Win Source Part Number 034793-TPS77633PWPR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TPS77633PWPR
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
TPS77633PWPR Price

TPS77633PWPR Datasheet
TPS77633PWPR Application

TPS77633PWPR Replacement
TPS77633PWPR Pdf

TPS77633PWPR Pinout
TPS77633PWPR Image

TPS77633PWPR Picture
TPS77633PWPR In Stock

TPS77633PWPR Distributor
TPS77633PWPR PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
High Linearity 0.25 W Small Cell PA
17
Surface Mount Automotive Transient Voltage Suppressors
900
IC SUPERVISOR MPU 4.4V WD 16DIP
200
ARM9 microcontroller with CAN and LIN
16
TVS DIODE 3VWM 7VC SC89
4376
Bus buffer/line driver; 3-state
120865
Power Amplifier Module for Penta-Band
399
FUSE AUTOMOTIVE 25A 32VDC BLADE / ATOF™ Blade Fuse Rated 32V
1200