Search
Filters

TPS78601KTTR

IC REG LDO ADJ 1.5A DDPAK
Manufacturer: Texas Instruments
rohs
Availability: 198 In Stock
Texas Instruments TPS78601KTTR, 1.5A Adjustable REG LDO, offers a maximum input voltage of 5.5V, with a 0.47V @ 1.5A maximum drop voltage. The TPS78601KTTR is fully intergrated into a DDPAK/TO-263-5 package, opreating at different temperatures from -40°C to 125°C, with 1.2V nominal voltage.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.2V
Maximum Output Voltage 5.5V
Dropout Voltage-Max 0.47V @ 1.5A
Output Current 1.5A
Operating Supply Current 385μA
PSRR 59dB to 32dB (100Hz to 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.2 V to 5.5 V
Voltage - Dropout (Typical) 0.31V @ 1.5A
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-5
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 055956-TPS78601KTTR
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.2V
Maximum Output Voltage 5.5V
Dropout Voltage-Max 0.47V @ 1.5A
Output Current 1.5A
Operating Supply Current 385μA
PSRR 59dB to 32dB (100Hz to 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.2 V to 5.5 V
Voltage - Dropout (Typical) 0.31V @ 1.5A
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-5
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 055956-TPS78601KTTR
TPS78601KTTR Price

TPS78601KTTR Datasheet
TPS78601KTTR Application

TPS78601KTTR Replacement
TPS78601KTTR Pdf

TPS78601KTTR Pinout
TPS78601KTTR Image

TPS78601KTTR Picture
TPS78601KTTR In Stock

TPS78601KTTR Distributor
TPS78601KTTR PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
DIODE ARRAY SCHOTTKY 100V TO220F
700
1/1 Transceiver Full RS422, RS485 8-SOIC
96
Octal 3−State Noninverting D Flip−Flop High−Performance Silicon−Gate CMOS
16