The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

TPS793285DBVR

Part No TPS793285DBVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.85V 0.2A SOT23-5
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
Pricing & Ordering $0.162 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
195+
$0.2620
$51.090
470+
$0.2150
$101.050
720+
$0.2090
$150.480
995+
$0.2020
$200.990
1,285+
$0.1950
$250.575
1,715+
$0.1750
$300.125
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 19,230 pieces
MOQ: 195 pcs
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
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.85V
Dropout Voltage-Max 0.2V @ 200mA
Output Current 200mA
Operating Supply Current 220μA
PSRR 70dB to 43dB (100Hz to 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 150°C
Regulator Topology Positive Fixed
Output Voltage 2.85V
Voltage - Dropout (Typical) 0.12V @ 200mA
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 034828-TPS793285DBVR
Popularity Medium
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Balance
Application Field Used in Industrial, Audio, Portable Devices, Consumer Electronics, Communications & Networking, Wireless, Power Management, RF Communications

Description

Product Overview: TPS793285DBVR by Texas Instruments

The TPS793285DBVR is a high-performance, low-dropout (LDO) voltage regulator designed by Texas Instruments (TI) to provide precision voltage control in a wide range of applications. This regulator offers a fixed output voltage of 2.85V, which is ideal for powering sensitive analog and digital circuits that require a stable power supply.

Key Features

  • High Accuracy: The TPS793285DBVR boasts an impressive output voltage accuracy of ±1%, ensuring reliable performance for critical applications.
  • Low Dropout Voltage: With a very low dropout voltage, this LDO can maintain regulation with minimal difference between the input and output voltages, which is crucial for battery-powered devices.
  • Fast Transient Response: The device is capable of providing a fast transient response, making it suitable for applications that experience rapid changes in load conditions.
  • Low Quiescent Current: It features a low quiescent current of typically 17μA, which helps in extending battery life in portable applications.
  • Thermal Shutdown and Overcurrent Protection: These built-in safety features protect the device and the application from damage due to excessive heat and current.

Applications

The TPS793285DBVR is versatile and can be used in various applications, including:

  • Mobile Phones
  • Personal Digital Assistants (PDAs)
  • Digital Cameras
  • Portable Media Players
  • Wireless LAN and Bluetooth® Modules
  • GPS Devices

Packaging and Quality

This LDO comes in a compact SOT-23-5 package, making it suitable for space-constrained applications. The TPS793285DBVR is part of TI's commitment to high-quality products, and it is designed to meet the stringent requirements of industrial and commercial markets.

Conclusion

With its high accuracy, low dropout voltage, and fast transient response, the TPS793285DBVR from Texas Instruments is an excellent choice for designers looking to improve the performance and efficiency of their power management systems. Its small footprint and robust feature set make it an ideal solution for a broad array of electronic devices.