Search
Filters

TPS79601KTTT

Part No : TPS79601KTTT
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO ADJ 1A DDPAK
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 42 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.2V
Maximum Output Voltage 5.5V
Output Current 1A
Operating Supply Current 385μA
PSRR 59dB to 42dB (100Hz to 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.2 V to 5.5 V
Voltage - Dropout (Typical) 0.2V @ 1A
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-5
Win Source Part Number 144429-TPS79601KTTT
Popularity Medium
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Limited
Texas Instruments TPS79601KTTT, 1A Adjustable REG LDO, offers a maximum input voltage of 5.5V, the TPS79601KTTT is fully intergrated into a DDPAK/TO-263-5 package, opreating at different temperatures from -40°C to 125°C, with 1.2V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.2V
Maximum Output Voltage 5.5V
Output Current 1A
Operating Supply Current 385μA
PSRR 59dB to 42dB (100Hz to 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.2 V to 5.5 V
Voltage - Dropout (Typical) 0.2V @ 1A
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-5
Win Source Part Number 144429-TPS79601KTTT
Popularity Medium
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TPS79601KTTT
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
TPS79601KTTT Price

TPS79601KTTT Datasheet
TPS79601KTTT Application

TPS79601KTTT Replacement
TPS79601KTTT Pdf

TPS79601KTTT Pinout
TPS79601KTTT Image

TPS79601KTTT Picture
TPS79601KTTT In Stock

TPS79601KTTT Distributor
TPS79601KTTT PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
MOSFET 2N-CH 30V 40A POWERPAIR
271
IC MCU 8BIT 2KB FLASH 32VQFN / MCU 8-bit AVR RISC 2KB Flash 5V 32-Pin VQFN EP
12
IC REG BCK ADJ 0.35A SYNC 10MSOP
752
IC DAC 10BIT VOUT TSOT23-8
4
50A AUTOMOTIVE BUTTON DIODE
398
SWITCHING N-CHANNEL POWER MOSFET
2246
N-Channel Enhancement-Mode Vertical DMOS FETs
146

Top Sellers