Search
Filters

TPS7A3001DGNR

IC REG LDO NEG ADJ 0.2A 8MSOP
Manufacturer: Texas Instruments
rohs
Quantity
Price
Ext. Price
36+
€1.278
€46.008
94+
€0.959
€90.099
313+
€0.863
€270.150
Availability: 1,000 In Stock
This product has a minimum quantity of 36
Texas Instruments TPS7A3001DGNR, 200mA Adjustable REG LDO, offers a maximum input voltage of -35V, with a 0.6V @ 200mA maximum drop voltage. The TPS7A3001DGNR is fully intergrated into a 8-MSOP-PowerPad package, opreating at different temperatures from -40°C to 125°C, with -1.18V nominal voltage.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage -35V
Nominal Output Voltage (Min/Fixed) -1.18V
Maximum Output Voltage -33V
Dropout Voltage-Max 0.6V @ 200mA
Output Current 200mA
Operating Supply Current 100μA to 950μA
PSRR 72dB (120Hz)
Control Features Enable, Soft Start
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Negative Adjustable
Output Voltage -1.18 V to -33 V
Voltage - Dropout (Typical) 0.325V @ 200mA
Mounting SMD (SMT)
Case / Package 8-MSOP-PowerPad
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 089197-TPS7A3001DGNR
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage -35V
Nominal Output Voltage (Min/Fixed) -1.18V
Maximum Output Voltage -33V
Dropout Voltage-Max 0.6V @ 200mA
Output Current 200mA
Operating Supply Current 100μA to 950μA
PSRR 72dB (120Hz)
Control Features Enable, Soft Start
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Negative Adjustable
Output Voltage -1.18 V to -33 V
Voltage - Dropout (Typical) 0.325V @ 200mA
Mounting SMD (SMT)
Case / Package 8-MSOP-PowerPad
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 089197-TPS7A3001DGNR
TPS7A3001DGNR Price

TPS7A3001DGNR Datasheet
TPS7A3001DGNR Application

TPS7A3001DGNR Replacement
TPS7A3001DGNR Pdf

TPS7A3001DGNR Pinout
TPS7A3001DGNR Image

TPS7A3001DGNR Picture
TPS7A3001DGNR In Stock

TPS7A3001DGNR Distributor
TPS7A3001DGNR PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
IC REG LDO 1.2V 0.3A 6HSON
34721
IC MCU 32BIT 32KB FLASH 33HVQFN
30
CAP FILM 3300PF 5% 50VDC 1206
9195
24V Input Micro Family DC-DC Converter Module
62
NPN EPITAXIAL PLANAR TYPE (VHF~UHF BAND LOW NOISE AMPLIFIER APPLICATIONS)
10890
IC FLASH 2MBIT 75MHZ 8VFDFPN
1
IC DAC 12BIT DUAL W/SPI 8SOIC
182
OPTOISO 3.75KV GATE DRIVER 6SO-5
37911