Search
Filters

UA7805CKTTR

Part No :
UA7805CKTTR
Manufacturer :
Catalog :
PMIC - Voltage Regulators - Linear
Description :
IC REG LDO 5V 1.5A DDPAK / Standard Regulator Pos 5V 1.5A 4-Pin(3+Tab) TO-263 T/R
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
60+
€0.781
€46.832
135+
€0.660
€89.151
210+
€0.641
€134.568
290+
€0.620
€179.896
375+
€0.601
€225.281
495+
€0.540
€267.414
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 2,276 pieces can ship immediately
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Supply and Demand Status Balance
Application Field Used in Portable Devices, Computers & Computer Peripherals, Communications & Networking
Family Name uA7805
Introduction Date September 01, 2006
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2031
Alternative Parts
(Cross-Reference)
TS7805CM RN;  TS7805BCM RN; TS7805CM;   TS7805ACM RN ; 
Fake Threat In the Open Market 51 pct.
Popularity High
Is this a common-used part? Yes
Case / Package DDPAK/TO-263-3
Mounting SMD (SMT)
Voltage - Dropout (Typical) 2V @ 1A
Output Voltage 5V
Regulator Topology Positive Fixed
Temperature Range - Operating 0°C to 125°C
Output Current 1.5A
Dropout Voltage-Max 2V @ 1A
Nominal Output Voltage (Min/Fixed) 5V
Maximum Input Voltage 25V
Number of Regulators 1
Output Type Fixed
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
PSRR 78dB to 68dB (120Hz)
Control Protection Features Over Temperature, Reverse Polarity
Win Source Part Number 035565-UA7805CKTTR

The UA7805CKTTR is an integrated fixed-voltage multi-purpose regulator developed by manufactured by Texas Instruments. This voltage regulator can be used in a wide range of applications including on-card regulation and elimination of distribution problems. The regulator is capable of delivering an output current of 1.5 A. The internal current limiter and thermal shut-down circuitry provides overload protection. When used in conjunction with external components, these regulators can be used in variable power supply circuits. They can also serve as power-pass elements in precision regulators.

UA7805CKTTR Regulator Tutorial

Products specifications
ECAD Module
Supply and Demand Status Balance
Application Field Used in Portable Devices, Computers & Computer Peripherals, Communications & Networking
Family Name uA7805
Introduction Date September 01, 2006
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2031
Alternative Parts
(Cross-Reference)
TS7805CM RN;  TS7805BCM RN; TS7805CM;   TS7805ACM RN ; 
Fake Threat In the Open Market 51 pct.
Popularity High
Is this a common-used part? Yes
Case / Package DDPAK/TO-263-3
Mounting SMD (SMT)
Voltage - Dropout (Typical) 2V @ 1A
Output Voltage 5V
Regulator Topology Positive Fixed
Temperature Range - Operating 0°C to 125°C
Output Current 1.5A
Dropout Voltage-Max 2V @ 1A
Nominal Output Voltage (Min/Fixed) 5V
Maximum Input Voltage 25V
Number of Regulators 1
Output Type Fixed
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
PSRR 78dB to 68dB (120Hz)
Control Protection Features Over Temperature, Reverse Polarity
Win Source Part Number 035565-UA7805CKTTR
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for UA7805CKTTR
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
UA7805CKTTR Price

UA7805CKTTR Datasheet
UA7805CKTTR Application

UA7805CKTTR Replacement
UA7805CKTTR Pdf

UA7805CKTTR Pinout
UA7805CKTTR Image

UA7805CKTTR Picture
UA7805CKTTR In Stock

UA7805CKTTR Distributor
UA7805CKTTR PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
SURGE SUPP TBU 500MA 400VIMP SMD / TBU-CA Series - TBU® High-Speed Protectors
185
OPTOISO 4KV OPN COLLECTOR 5SO
5359
Zener diode
2400
IC 2.2A POWER DIST SWITCH 8-SOIC
550
IC TXRX RS232 250KBPS SD 16TQFN
3
MOS FET Relays
106
CGRID HDR W/PG/SLT 20CKT
6
TRANS PREBIAS PNP 200MW SOT323
15020

Top Sellers