Search
Filters

UA78M05CKCS

Part No : UA78M05CKCS
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 5V 0.5A TO220-3
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,497 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 25V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 2V @ 350mA
Output Current 500mA
PSRR 80dB (120Hz)
Control Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 2V @ 350mA
Mounting Through Hole
Case / Package TO-220-3
Win Source Part Number 043409-UA78M05CKCS
Popularity Medium
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Balance
Texas Instruments UA78M05CKCS, 500mA Fixed REG LDO, offers a maximum input voltage of 25V, with a 2V @ 350mA maximum drop voltage. The UA78M05CKCS is fully intergrated into a TO-220-3 package, opreating at different temperatures from 0°C to 125°C, with 5V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 25V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 2V @ 350mA
Output Current 500mA
PSRR 80dB (120Hz)
Control Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 2V @ 350mA
Mounting Through Hole
Case / Package TO-220-3
Win Source Part Number 043409-UA78M05CKCS
Popularity Medium
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for UA78M05CKCS
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
UA78M05CKCS Price

UA78M05CKCS Datasheet
UA78M05CKCS Application

UA78M05CKCS Replacement
UA78M05CKCS Pdf

UA78M05CKCS Pinout
UA78M05CKCS Image

UA78M05CKCS Picture
UA78M05CKCS In Stock

UA78M05CKCS Distributor
UA78M05CKCS PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
IC CPLD 256MC 20NS 192PGA
25
Quadruple ESD transient voltage suppressor
2402
IC RF TXRX ISM>1GHZ 48-VFQFN
223
A/D Type 8-Bit OTP MCU
7092
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
129
DTA/DTC SERIES
10

Top Sellers