Search
Filters

XC6201P332MR-G

Part No :
XC6201P332MR-G
Manufacturer :
Catalog :
PMIC - Voltage Regulators - Linear
Description :
IC REG LDO 3.3V 0.15A SOT25
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
375+
$0.1350
$50.625
880+
$0.1140
$100.320
1,355+
$0.1110
$150.405
1,855+
$0.1080
$200.340
2,405+
$0.1040
$250.120
3,195+
$0.0940
$300.330
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 4,718 pieces can ship immediately
MOQ: 375 pcs
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
Supply and Demand Status Sufficient
Fake Threat In the Open Market 36 pct.
Popularity Medium
Win Source Part Number 098628-XC6201P332MR-G
Case / Package SOT-25
Mounting SMD (SMT)
Voltage - Dropout (Typical) 0.45V @ 160mA
Output Voltage 3.3V
Regulator Topology Positive Fixed
Temperature Range - Operating -40°C to 85°C
Control Protection Features Over Current
Operating Supply Current 5μA
Output Current 150mA
Dropout Voltage-Max 0.7V @ 160mA
Nominal Output Voltage (Min/Fixed) 3.3V
Maximum Input Voltage 10V
Number of Regulators 1
Output Type Fixed
Status Active
Packaging Reel - TR
Manufacturer Torex Semiconductor Ltd
Categories Integrated Circuits

Torex Semiconductor Ltd XC6201P332MR-G, 150mA Fixed REG LDO, offers a maximum input voltage of 10V, with a 0.7V @ 160mA maximum drop voltage. The XC6201P332MR-G is fully intergrated into a SOT-25 package, opreating at different temperatures from -40°C to 85°C, with 3.3V nominal voltage.

Products specifications
ECAD Module
Supply and Demand Status Sufficient
Fake Threat In the Open Market 36 pct.
Popularity Medium
Win Source Part Number 098628-XC6201P332MR-G
Case / Package SOT-25
Mounting SMD (SMT)
Voltage - Dropout (Typical) 0.45V @ 160mA
Output Voltage 3.3V
Regulator Topology Positive Fixed
Temperature Range - Operating -40°C to 85°C
Control Protection Features Over Current
Operating Supply Current 5μA
Output Current 150mA
Dropout Voltage-Max 0.7V @ 160mA
Nominal Output Voltage (Min/Fixed) 3.3V
Maximum Input Voltage 10V
Number of Regulators 1
Output Type Fixed
Status Active
Packaging Reel - TR
Manufacturer Torex Semiconductor Ltd
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for XC6201P332MR-G
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
XC6201P332MR-G Price

XC6201P332MR-G Datasheet
XC6201P332MR-G Application

XC6201P332MR-G Replacement
XC6201P332MR-G Pdf

XC6201P332MR-G Pinout
XC6201P332MR-G Image

XC6201P332MR-G Picture
XC6201P332MR-G In Stock

XC6201P332MR-G Distributor
XC6201P332MR-G PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
DC DC CONVERTER 2.2V / Module DC-DC 1-OUT 2.2V 0.8A 8-Pin uSIP T/R
25
1.0A SURFACE MOUNT SCHOTTKY BARRIER RECTIFIER
10
IC SSR HI SIDE QUAD 36V PWRSO16
90
FIXED IND 4.7UH 285MA 1.04 OHM
779
IC MCU PROG 512KB 5V 70NS 44PLCC / CPLD 5V 44-Pin PLDCC
DIODE SCHOTTKY 40V 3.3A C16
590260
CPU 5-Bit Synchronous Buck Controller
31
Micropower SOT-23 Low Dropout Reference Family
22
PNP Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
900

Top Sellers