Search
Filters

XC6222B181PR-G

Part No : XC6222B181PR-G
Manufacturer : Torex Semiconductor Ltd
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 1.8V 0.7A SOT89-5
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 3,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Torex Semiconductor Ltd
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 1.8V
Dropout Voltage-Max 0.35V @ 300mA
Output Current 700mA
Operating Supply Current 220μA
PSRR 65dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed
Output Voltage 1.8V
Voltage - Dropout (Typical) 0.22V @ 300mA
Mounting SMD (SMT)
Case / Package SOT-89-5
Win Source Part Number 036610-XC6222B181PR-G
Popularity Medium
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Balance
Torex Semiconductor Ltd XC6222B181PR-G, 700mA Fixed REG LDO, offers a maximum input voltage of 6V, with a 0.35V @ 300mA maximum drop voltage. The XC6222B181PR-G is fully intergrated into a SOT-89-5 package, opreating at different temperatures from -40°C to 85°C, with 1.8V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Torex Semiconductor Ltd
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 1.8V
Dropout Voltage-Max 0.35V @ 300mA
Output Current 700mA
Operating Supply Current 220μA
PSRR 65dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed
Output Voltage 1.8V
Voltage - Dropout (Typical) 0.22V @ 300mA
Mounting SMD (SMT)
Case / Package SOT-89-5
Win Source Part Number 036610-XC6222B181PR-G
Popularity Medium
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for XC6222B181PR-G
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
XC6222B181PR-G Price

XC6222B181PR-G Datasheet
XC6222B181PR-G Application

XC6222B181PR-G Replacement
XC6222B181PR-G Pdf

XC6222B181PR-G Pinout
XC6222B181PR-G Image

XC6222B181PR-G Picture
XC6222B181PR-G In Stock

XC6222B181PR-G Distributor
XC6222B181PR-G PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
3-STATE Octal D-Type Latch . 3-STATE Octal D-Type Flip-Flop | IC FF D-TYPE SNGL 8BIT 20SOIC
100
MOSFET N-CH 25V 66A DPAK
150
IC REG LDO 4.85V 0.4A TO263-5
233
JFET Amplifiers(N-Channel)
46
IC BUS TRANSCEIVER 8BIT 20TSSOP
30
TRIAC SENS GATE 600V 4A TO252
190
Dual ground sense operational amplifier
200

Top Sellers