Search
Filters

ZLDO1117K25TC

Part No :
ZLDO1117K25TC
Manufacturer :
Catalog :
PMIC - Voltage Regulators - Linear
Description :
IC REG LDO 2.5V 1A TO252-3
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 22,359 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 53 pct.
Popularity Medium
Case / Package TO-252-3
Mounting SMD (SMT)
Output Voltage 2.5V
Regulator Topology Positive Fixed
Temperature Range - Operating -40°C to 125°C
Control Protection Features Over Current, Over Temperature
PSRR 80dB (120Hz)
Operating Supply Current 120μA to 10mA
Output Current 1A
Dropout Voltage-Max 1.35V @ 1A
Nominal Output Voltage (Min/Fixed) 2.5V
Maximum Input Voltage 18V
Number of Regulators 1
Output Type Fixed
Status Active
Packaging Reel - TR
Manufacturer Diodes Incorporated
Categories Integrated Circuits
Voltage - Dropout (Typical) 1.11V @ 1A
Win Source Part Number 057877-ZLDO1117K25TC
Diodes Incorporated ZLDO1117K25TC, 1A Fixed REG LDO, offers a maximum input voltage of 18V, with a 1.35V @ 1A maximum drop voltage. The ZLDO1117K25TC is fully intergrated into a TO-252-3 package, opreating at different temperatures from -40°C to 125°C, with 2.5V nominal voltage.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 53 pct.
Popularity Medium
Case / Package TO-252-3
Mounting SMD (SMT)
Output Voltage 2.5V
Regulator Topology Positive Fixed
Temperature Range - Operating -40°C to 125°C
Control Protection Features Over Current, Over Temperature
PSRR 80dB (120Hz)
Operating Supply Current 120μA to 10mA
Output Current 1A
Dropout Voltage-Max 1.35V @ 1A
Nominal Output Voltage (Min/Fixed) 2.5V
Maximum Input Voltage 18V
Number of Regulators 1
Output Type Fixed
Status Active
Packaging Reel - TR
Manufacturer Diodes Incorporated
Categories Integrated Circuits
Voltage - Dropout (Typical) 1.11V @ 1A
Win Source Part Number 057877-ZLDO1117K25TC
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ZLDO1117K25TC
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
ZLDO1117K25TC Price

ZLDO1117K25TC Datasheet
ZLDO1117K25TC Application

ZLDO1117K25TC Replacement
ZLDO1117K25TC Pdf

ZLDO1117K25TC Pinout
ZLDO1117K25TC Image

ZLDO1117K25TC Picture
ZLDO1117K25TC In Stock

ZLDO1117K25TC Distributor
ZLDO1117K25TC PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
TVS DIODE 30.8VWM 49.9VC SMC
350
IC HDMI ESD PROT 24UQFN
1870
CONN SIM CARD HINGED TYPE R/A / Conn SIM Card SKT 6 POS 2.54mm Solder ST SMD 1A
30
IC REG BUCK ADJ 2.5A SYNC 20QFN / Conv DC-DC 4.5V to 15V Synchronous Step Down Single-Out 0.6V to 14.5V 2.5A Automotive 20-Pin QFN EP Tube
200
VARISTOR 430V 2.5KA DISC 10MM
3500

Top Sellers