Search
Filters

LT1581CT7#PBF

IC LDO REGULATOR 10A ADJ TO220-7
Manufacturer: Linear Technology
rohs
Availability: 15 In Stock
Linear Technology LT1581CT7#PBF is available at WIN SOURCE. Please review product page below for detailed information, including LT1581CT7#PBF price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for LT1581CT7#PBF to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Converter, Intel Pentium
Voltage - Input 1.68 V to 6 V
Number of Outputs 1
Output Voltage 1.25 V to 4.65 V
Temperature Range - Operating 0°C to 125°C
Mounting Through Hole
Case / Package TO-220-7
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 144248-LT1581CT7#PBF
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Converter, Intel Pentium
Voltage - Input 1.68 V to 6 V
Number of Outputs 1
Output Voltage 1.25 V to 4.65 V
Temperature Range - Operating 0°C to 125°C
Mounting Through Hole
Case / Package TO-220-7
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 144248-LT1581CT7#PBF
LT1581CT7#PBF Price

LT1581CT7#PBF Datasheet
LT1581CT7#PBF Application

LT1581CT7#PBF Replacement
LT1581CT7#PBF Pdf

LT1581CT7#PBF Pinout
LT1581CT7#PBF Image

LT1581CT7#PBF Picture
LT1581CT7#PBF In Stock

LT1581CT7#PBF Distributor
LT1581CT7#PBF PMIC - Voltage Regulators - Special Purpose

Image
Mfr.Part No
Description
Stock
A/D Type Recorder 8-Bit Flash MCU
127
TRANS NPN 20V 0.5A TO-92
78
2.5V / 3.3V 16-BIT HIGH BANDWIDTH BUS SWITCH
2874
Low-Cost, Low-Power, 8-Bit DACs with 2-Wire Serial Interface in SOT23
24
LED ORANGE CLEAR 0805 SMD
24000
IC EEPROM 2KBIT 400KHZ 8SO
2088
IC FLASH 4MBIT 120NS 32PLCC
1126