Search
Filters

MAX1748EUE+T

Part No : MAX1748EUE+T
Manufacturer : Maxim Integrated
Catalog : PMIC - Voltage Regulators - Special Purpose
Description : IC DC-DC CONV TRPL LCD 16-TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
20+
€3.195
€63.905
40+
€2.704
€108.164
60+
€2.622
€157.335
80+
€2.539
€203.155
100+
€2.458
€245.758
135+
€2.212
€298.622
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 22,042 pieces can ship immediately
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 61 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 021233-MAX1748EUE+T
Case / Package 16-TSSOP
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C
Output Voltage 2.7 V to 13 V
Number of Outputs 3
Voltage - Input 2.7 V to 5.5 V
Applications Converter, TFT LCD
Status Active
Packaging Reel - TR
Manufacturer Maxim Integrated
Categories Integrated Circuits
Maxim Integrated MAX1748EUE+T is available at WIN SOURCE. Please review product page below for detailed information, including MAX1748EUE+T price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for MAX1748EUE+T to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 61 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 021233-MAX1748EUE+T
Case / Package 16-TSSOP
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C
Output Voltage 2.7 V to 13 V
Number of Outputs 3
Voltage - Input 2.7 V to 5.5 V
Applications Converter, TFT LCD
Status Active
Packaging Reel - TR
Manufacturer Maxim Integrated
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX1748EUE+T
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
MAX1748EUE+T Price

MAX1748EUE+T Datasheet
MAX1748EUE+T Application

MAX1748EUE+T Replacement
MAX1748EUE+T Pdf

MAX1748EUE+T Pinout
MAX1748EUE+T Image

MAX1748EUE+T Picture
MAX1748EUE+T In Stock

MAX1748EUE+T Distributor
MAX1748EUE+T PMIC - Voltage Regulators - Special Purpose

Image
Mfr.Part No
Description
Stock
IC LCD BKLT INVERTER DRV 20SOIC
133
IC AMP CLASS D STER 50W 32HTSSOP / 100-W and 50-W Class-D Stereo Automotive Amplifiers
127
MAX253 Compatible Converter Transformers | XFRMR 3.3V IN 5V OUT MAX 253 DIP
DIODE AVALANCHE 1000V 1A SOD57
20198

Top Sellers