Search
Filters

MAX8742EAI+T

Part No :
MAX8742EAI+T
Manufacturer :
Catalog :
PMIC - Voltage Regulators - Special Purpose
Description :
IC CNTRLR PWR SUP 28-SSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,611 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Controller, Notebook Power System
Voltage - Input 4.2 V to 30 V
Number of Outputs 2
Output Voltage 3.3V, 5V, 2.5 V to 5.5 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 123550-MAX8742EAI+T
Maxim Integrated MAX8742EAI+T is available at WIN SOURCE. Please review product page below for detailed information, including MAX8742EAI+T price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for MAX8742EAI+T to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Controller, Notebook Power System
Voltage - Input 4.2 V to 30 V
Number of Outputs 2
Output Voltage 3.3V, 5V, 2.5 V to 5.5 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 123550-MAX8742EAI+T
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX8742EAI+T
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
MAX8742EAI+T Price

MAX8742EAI+T Datasheet
MAX8742EAI+T Application

MAX8742EAI+T Replacement
MAX8742EAI+T Pdf

MAX8742EAI+T Pinout
MAX8742EAI+T Image

MAX8742EAI+T Picture
MAX8742EAI+T In Stock

MAX8742EAI+T Distributor
MAX8742EAI+T PMIC - Voltage Regulators - Special Purpose

Image
Mfr.Part No
Description
Stock
FUSE RESETTABLE 1.50A HOLD SMD
30000
8-bit Microcontroller with 128K Bytes In-System Programmable Flash
3
IC CLOCK GENERATOR 250MHZ 24-QFN
4
8-Channel Analog Multiplexer . Dual 4-Channel Analog Multiplexer . Triple 2-Channel Analog Multiplexer
46

Top Sellers