The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

NCP5203MNR2

Part No NCP5203MNR2
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CTRLR PWR DDR DUAL 5X6 18-DFN
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
Pricing & Ordering $9.691 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
4+
$15.6970
$62.788
8+
$12.8800
$103.040
13+
$12.4770
$162.201
17+
$12.0750
$205.275
22+
$11.6720
$256.784
29+
$10.4650
$303.485
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 20,500 pieces
MOQ: 4 pcs
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
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Applications Controller, DDR
Voltage - Input 4.5 V to 5.5 V
Number of Outputs 2
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 18-DFN (5x6)
Win Source Part Number 115423-NCP5203MNR2
Popularity Medium
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
LTC3824EMSE;  CS5212GD14;  NCP5203MNR2;  RT9214PS;  

Description

ON Semiconductor NCP5203MNR2 High-Efficiency Dual MOSFET Driver

The ON Semiconductor NCP5203MNR2 is a high-performance dual MOSFET driver designed to accommodate a wide range of power management applications. This versatile driver is optimized to drive two N-channel power MOSFETs in a synchronous buck converter topology, making it an ideal choice for computing and telecom power systems where efficiency and reliability are critical.

Key Features

  • High Peak Output Drive Current: The NCP5203MNR2 offers a robust peak output drive current of up to 2A, enabling the rapid charging and discharging of gate capacitance for fast switching transitions.
  • Adaptive Non-Overlap Protection: Integrated adaptive non-overlapping circuitry ensures that both high-side and low-side MOSFETs are not conducting simultaneously, preventing shoot-through and enhancing system safety and efficiency.
  • Wide Supply Voltage Range: With an operating range from 5V to 12V, this driver is flexible enough to be used in a variety of circuits without the need for additional voltage regulation components.
  • Tri-State PWM Input: The tri-state PWM input feature allows for easy interfacing with modern microcontrollers and PWM controllers, providing a seamless integration into complex systems.
  • Under-Voltage Lockout (UVLO): The built-in UVLO function ensures that the driver operates only when the supply voltage is sufficient, protecting the device and the system from low-voltage conditions.
  • Thermal Shutdown: Enhanced thermal management is achieved through the thermal shutdown feature, which prevents the device from overheating during high-power or high-temperature operation.

Applications

The NCP5203MNR2 is particularly suited for high-efficiency power conversion in computing systems such as servers and desktops, as well as in telecommunications equipment. Its robust design also makes it applicable for use in DC-DC converters, VRMs (Voltage Regulator Modules), and point-of-load (POL) applications where space is at a premium and performance is non-negotiable.

Package and Availability

The ON Semiconductor NCP5203MNR2 is offered in a compact QFN-32 package, providing a space-saving solution without compromising on power and thermal performance. This product is available through various distributors and is supported by ON Semiconductor's global supply chain and technical support network.