Search
Filters

MA221

Part No :
MA221
Manufacturer :
NXP
Catalog :
Position Sensors - Angle,Linear Position Measuring
Description :
MOD ANGLE SENSOR MAGN 2CH SIL4
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 41,610 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Sensors, Transducers
Manufacturer NXP
Status Active
For Measuring Angle
Technology Magnetoresistive
Rotation Angle - Electrical, Mechanical 0° to 180°
Output Analog Voltage
Actuator Type External Magnet Not Included
Linearity ±1.2°
Supply Voltage - Operating 4.5 V to 5.5 V
Mounting Through Hole
Termination Style PC Pin
Temperature Range - Operating -40°C to 160°C
Win Source Part Number 207224-MA221
The MA221 is defined as Position Sensors - Angle,Linear Position Measuring ,included in Sensors,Transducers group. The designer and manufactured of MA221 is NXP. It is available in WIN SOURCE Shenzhen warehouse. The storage code of MA221 is 206051. More detailed data for MA221, feel free to contact us.
Products specifications
ECAD Module
Categories Sensors, Transducers
Manufacturer NXP
Status Active
For Measuring Angle
Technology Magnetoresistive
Rotation Angle - Electrical, Mechanical 0° to 180°
Output Analog Voltage
Actuator Type External Magnet Not Included
Linearity ±1.2°
Supply Voltage - Operating 4.5 V to 5.5 V
Mounting Through Hole
Termination Style PC Pin
Temperature Range - Operating -40°C to 160°C
Win Source Part Number 207224-MA221
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MA221
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
MA221 Price

MA221 Datasheet
MA221 Application

MA221 Replacement
MA221 Pdf

MA221 Pinout
MA221 Image

MA221 Picture
MA221 In Stock

MA221 Distributor
MA221 Position Sensors - Angle,Linear Position Measuring

Image
Mfr.Part No
Description
Stock
PWM Controlled Step-Up DC/DC Controllers/Converters
89
TRANS PNP 50V 0.15A SOT-323
262941
MEDIUM POWER SWITCHING USE INSULATED TYPE
TRANSISTOR NPN RF VHF/UHF TO-92
300
COMPOUND TRANSISTOR
850

Top Sellers