We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

SV01A103AEA01R00

Part No : SV01A103AEA01R00
Catalog : Position Sensors - Angle,Linear Position Measuring
Description : SENSOR ROTARY POSTIION SMD
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
40+
€1.200
€47.988
90+
€1.015
€91.368
140+
€0.985
€137.844
190+
€0.954
€181.260
245+
€0.923
€226.233
330+
€0.831
€274.131
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 778 pieces can ship immediately
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Sensors, Transducers
Manufacturer Murata Electronics North America
Status Active
For Measuring Rotary Position
Technology Resistive
Rotation Angle - Electrical, Mechanical 0° to 333.3°, Continuous
Output Analog Voltage
Actuator Type Hole for Shaft
Linearity ±2%
Resistance (Ohms) 10k
Resistance Tolerance ±30%
Mounting SMD (SMT)
Termination Style SMD (SMT) Tab
Temperature Range - Operating -40°C to 85°C
Win Source Part Number 031626-SV01A103AEA01R00
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 81 pct.
Supply and Demand Status Balance
The SV01A103AEA01R00 is defined as Position Sensors - Angle,Linear Position Measuring ,included in Sensors,Transducers group. The designer and manufactured of SV01A103AEA01R00 is Murata Electronics North America. It is available in WIN SOURCE Shenzhen warehouse. The storage code of SV01A103AEA01R00 is 349379. More detailed data for SV01A103AEA01R00, feel free to contact us.
Products specifications
ECAD Module
Categories Sensors, Transducers
Manufacturer Murata Electronics North America
Status Active
For Measuring Rotary Position
Technology Resistive
Rotation Angle - Electrical, Mechanical 0° to 333.3°, Continuous
Output Analog Voltage
Actuator Type Hole for Shaft
Linearity ±2%
Resistance (Ohms) 10k
Resistance Tolerance ±30%
Mounting SMD (SMT)
Termination Style SMD (SMT) Tab
Temperature Range - Operating -40°C to 85°C
Win Source Part Number 031626-SV01A103AEA01R00
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 81 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SV01A103AEA01R00
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
SV01A103AEA01R00 Price

SV01A103AEA01R00 Datasheet
SV01A103AEA01R00 Application

SV01A103AEA01R00 Replacement
SV01A103AEA01R00 Pdf

SV01A103AEA01R00 Pinout
SV01A103AEA01R00 Image

SV01A103AEA01R00 Picture
SV01A103AEA01R00 In Stock

SV01A103AEA01R00 Distributor
SV01A103AEA01R00 Position Sensors - Angle,Linear Position Measuring

Image
Mfr.Part No
Description
Stock
TRANS PNP 10V 0.5A MINI-3P
8163
IC ADC 8BIT PAR 2MSPS 20TSSOP
8
DaVinci Digital Media Processor | IC DGTL MEDIA PROCESSOR 609FCBGA
78
IC REG CTRLR FLYBK ISO PWM 8-DIP / Few External Components Reliable and Flexible SMPS Controller
373
8-BIT SHIFT REGISTER/LATCH(3-STATE)
1679
IC REG BUCK 12V 1A 5-DDPAK
3101
AC-DC Converter Module | MODULE PFC AC 1600W 380VDC OUT
4