Search
Filters

LQA20T300C

Part No :
LQA20T300C
Manufacturer :
Catalog :
Diodes,Rectifiers - Arrays
Description :
DIODE ARRAY SCHOTTKY 300V TO220
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 3,500 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 50 pct.
Popularity Medium
Win Source Part Number 1057113-LQA20T300C
Case / Package TO-220AB
Mounting Through Hole
Operating Temperature - Junction 150°C (Max)
Current - Reverse Leakage @ Vr 25μA @ 300V
Reverse Recovery Time (trr) 12.6ns
Speed(Frequency) Fast Recovery = 200mA (Io)
Voltage - Forward (Vf) (Max) @ If 1.9V @ 10A
Current - Average Rectified (Io) (per Diode) 10A
Voltage - DC Reverse (Vr) (Max) 300V
Diode Type Schottky
Diode Configuration 1 Pair Common Cathode
Status Active
Packaging Tube/Rail
Manufacturer Power Integrations
Categories Discrete Semiconductor Products
The LQA20T300C, designed by Power Integrations , is a Schottky diode, with 1 Pair Common Cathode. It offers a maximum DC reverse and Forwar voltage of 300V and 1.9V @ 10A ,respectively. The average value of the forward current is 10A. Its reverse leakage current is typically 25μA @ 300V. The device is offered in TO-220AB Tube/Rail and is specified over the 150°C (Max).
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 50 pct.
Popularity Medium
Win Source Part Number 1057113-LQA20T300C
Case / Package TO-220AB
Mounting Through Hole
Operating Temperature - Junction 150°C (Max)
Current - Reverse Leakage @ Vr 25μA @ 300V
Reverse Recovery Time (trr) 12.6ns
Speed(Frequency) Fast Recovery = 200mA (Io)
Voltage - Forward (Vf) (Max) @ If 1.9V @ 10A
Current - Average Rectified (Io) (per Diode) 10A
Voltage - DC Reverse (Vr) (Max) 300V
Diode Type Schottky
Diode Configuration 1 Pair Common Cathode
Status Active
Packaging Tube/Rail
Manufacturer Power Integrations
Categories Discrete Semiconductor Products
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LQA20T300C
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
LQA20T300C Price

LQA20T300C Datasheet
LQA20T300C Application

LQA20T300C Replacement
LQA20T300C Pdf

LQA20T300C Pinout
LQA20T300C Image

LQA20T300C Picture
LQA20T300C In Stock

LQA20T300C Distributor
LQA20T300C Diodes,Rectifiers - Arrays

Image
Mfr.Part No
Description
Stock
IC DGTL PHASE-LOCKED LOOP 16SOIC / DIGITAL PHASE-LOCKED LOOP
FILTER BAND PASS 2.45GHZ
250
IC REG LDO 24V 0.1A TO92-3
40
IC FPGA 624 I/O 896FCBGA / FPGA Virtex-II Family 2M Gates 24192 Cells 750MHz 0.15um Technology 1.5V 896-Pin FCBGA
TRANSFORMER
9
16-Bit, Dual Voltage Output
1

Top Sellers