The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

TFS759HG

Part No TFS759HG
Manufacturer Power Integrations
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC PWR SUPPLY CTLR 280W ESIP-16
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
Pricing & Ordering $43.855 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
1+
$53.1800
$53.180
3+
$43.6350
$130.905
4+
$42.2710
$169.084
5+
$40.9080
$204.540
7+
$39.5440
$276.808
9+
$35.4530
$319.077
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 6,810 pieces
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
Manufacturer Power Integrations
Packaging Tube/Rail
Status Active
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 530V, 725V
Topology Flyback, Forward
Voltage - Start Up 12.1V
Supply Voltage - Operating 11.1 V to 13.4 V
Duty Cycle 70%
Frequency - Switching 66kHz
Power (Watts) 280W
Fault Protection Current Limiting, Over Temperature, Over Voltage, Short Circuit
Control Features EN
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 16-eSIPB
Mounting Through Hole
Win Source Part Number 1106861-TFS759HG
Popularity Medium
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Balance

Description

The Power Integrations 1106861-TFS759HG is a through-hole mounted integrated circuit designed for use in power applications. It has a power rating of 280W and is isolated with internal switches. The voltage breakdown is rated at 530V and 725V, respectively. The topology of the device is flyback and forward, and it has a startup voltage of 12.1V. The duty cycle is 70%, and the frequency of switching is 66kHz. The device is protected against current limiting, over-temperature, over-voltage, and short circuits. It has an EN control feature and operates in a temperature range of -40°C to 150°C. The 16-eSIPB package has a supply voltage range of 11.1V to 13.4V. This product is currently active and has a medium popularity.