The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

TNY378GN-TL

Part No TNY378GN-TL
Manufacturer Power Integrations
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 8SMD
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
Pricing & Ordering $1.279 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
23+
$2.2200
$51.060
55+
$1.8220
$100.210
85+
$1.7650
$150.025
118+
$1.7080
$201.544
152+
$1.6510
$250.952
203+
$1.4800
$300.440
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 3,340 pieces
MOQ: 23 pcs
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
Categories Integrated Circuits (ICs)
Features Converter Offline Flyback Topology 132kHz ~ 264kHz SMD-8C
Manufacturer Power Integrations
Series TinySwitch®-PK
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-SMD (7 Leads), Gull Wing
Case / Package SMD-8C
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Fake Threat In the Open Market 89 pct.
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900550-TNY378GN-TL

Description

The Power Integrations TNY378GN-TL is an offline flyback converter with a PK topology. It has a frequency range of 132kHz to 264kHz and is surface-mounted. The TNY378GN-TL comes in an 8-SMD (7 Leads), Gull Wing package and is part of the TinySwitch®-PK series. The device is obsolete and comes in a reel of 1000 pieces. The ECCN is EAR99 and the HTSUS is 8542.39.0001. The TNY378GN-TL is popular and has a fake threat in the open market of 89 pct. The supply and demand status is balanced. The MSL level is 4 (72 Hours) and the device is unaffected by REACH.