Search
Filters

LK1aF-12V

RELAY GEN PURPOSE SPST 5A 12V
Manufacturer: Panasonic
rohs
Rated 5/5 based on 1 customer reviews
Availability: 300 In Stock
Panasonic LK1aF-12V is available at WIN SOURCE. Please review product page below for detailed information, including LK1aF-12V price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for LK1aF-12V to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Relays
Manufacturer Panasonic Electric Works
Packaging Bulk
Status Obsolete(EOL)
Relay Type General Purpose
Coil Type Non Latching
Coil Current 44.2mA
Coil Voltage 12VDC
Contact Form SPST-NO (1 Form A)
Contact Rating (Current) 5A
Switching Voltage 277VAC, 30VDC - Max
Turn On Voltage (Max) 8.4 VDC
Turn Off Voltage (Min) 1.2 VDC
Operate Time 15ms
Release Time 5ms
Features Sealed - Flux Protection
Mounting Through Hole
Termination Style PC Pin
Coil Power 530 mW
Coil Resistance 272 Ohms
Temperature Range - Operating -40°C to 70°C
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 206255-LK1aF-12V
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Relays
Manufacturer Panasonic Electric Works
Packaging Bulk
Status Obsolete(EOL)
Relay Type General Purpose
Coil Type Non Latching
Coil Current 44.2mA
Coil Voltage 12VDC
Contact Form SPST-NO (1 Form A)
Contact Rating (Current) 5A
Switching Voltage 277VAC, 30VDC - Max
Turn On Voltage (Max) 8.4 VDC
Turn Off Voltage (Min) 1.2 VDC
Operate Time 15ms
Release Time 5ms
Features Sealed - Flux Protection
Mounting Through Hole
Termination Style PC Pin
Coil Power 530 mW
Coil Resistance 272 Ohms
Temperature Range - Operating -40°C to 70°C
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 206255-LK1aF-12V
LK1aF-12V Price

LK1aF-12V Datasheet
LK1aF-12V Application

LK1aF-12V Replacement
LK1aF-12V Pdf

LK1aF-12V Pinout
LK1aF-12V Image

LK1aF-12V Picture
LK1aF-12V In Stock

LK1aF-12V Distributor
LK1aF-12V Power Relays,Over 2 Amps

Image
Mfr.Part No
Description
Stock
IC 2.5V PHASE LOCK LOOP 48-TSSOP
30947
Quad, 12-Bit DAC Voltage Output with Readback
161
IC OPAMP INSTR 1MHZ RRO 8SON
10001
IC MUX/REGISTER 8IN HS 3ST 20DIP
284
Wireless LAN Integrated Medium Access Controller with Baseband Processor
50