Search
Filters

ORWH-SS-112DM1F,000

Part No :
ORWH-SS-112DM1F,000
Manufacturer :
Catalog :
Power Relays,Over 2 Amps
Description :
RELAY GEN PURPOSE SPST 10A 12V
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,000 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Relays
Manufacturer TE Connectivity Potter & Brumfield Relays
Packaging Tube/Rail
Status Obsolete(EOL)
Relay Type General Purpose
Coil Type Non Latching
Coil Current 30mA
Coil Voltage 12VDC
Contact Form SPST-NO (1 Form A)
Contact Rating (Current) 10A
Switching Voltage 277VAC, 28VDC - Max
Turn On Voltage (Max) 8.4 VDC
Turn Off Voltage (Min) 1.2 VDC
Operate Time 10ms
Release Time 5ms
Features Insulation - Class F, Sealed - Flux Protection
Mounting Through Hole
Termination Style PC Pin
Coil Power 360 mW
Coil Resistance 400 Ohms
Temperature Range - Operating -30°C to 70°C
Win Source Part Number 124642-ORWH-SS-112DM1F,000
Popularity Medium
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Balance
TE Connectivity ORWH-SS-112DM1F,000 is available at WIN SOURCE. Please review product page below for detailed information, including ORWH-SS-112DM1F,000 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for ORWH-SS-112DM1F,000 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Relays
Manufacturer TE Connectivity Potter & Brumfield Relays
Packaging Tube/Rail
Status Obsolete(EOL)
Relay Type General Purpose
Coil Type Non Latching
Coil Current 30mA
Coil Voltage 12VDC
Contact Form SPST-NO (1 Form A)
Contact Rating (Current) 10A
Switching Voltage 277VAC, 28VDC - Max
Turn On Voltage (Max) 8.4 VDC
Turn Off Voltage (Min) 1.2 VDC
Operate Time 10ms
Release Time 5ms
Features Insulation - Class F, Sealed - Flux Protection
Mounting Through Hole
Termination Style PC Pin
Coil Power 360 mW
Coil Resistance 400 Ohms
Temperature Range - Operating -30°C to 70°C
Win Source Part Number 124642-ORWH-SS-112DM1F,000
Popularity Medium
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ORWH-SS-112DM1F,000
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
ORWH-SS-112DM1F,000 Price

ORWH-SS-112DM1F,000 Datasheet
ORWH-SS-112DM1F,000 Application

ORWH-SS-112DM1F,000 Replacement
ORWH-SS-112DM1F,000 Pdf

ORWH-SS-112DM1F,000 Pinout
ORWH-SS-112DM1F,000 Image

ORWH-SS-112DM1F,000 Picture
ORWH-SS-112DM1F,000 In Stock

ORWH-SS-112DM1F,000 Distributor
ORWH-SS-112DM1F,000 Power Relays,Over 2 Amps

Image
Mfr.Part No
Description
Stock
MEDIUM SPEED SWITCHING RESISTOR BUILT-IN TYPE PNP TRANSISTOR MINI MOLD
2400
MOSFET N-CH 30V 6A 8-SOIC
391
Micropower Precision, Dual/Quad CMOS Rail-to-Rail Input/Output Amplifi ers
1097
Op Amp Single Low Noise Amplifier ±5.25V/10.5V 8-Pin SOIC N T/R / IC OPAMP GP 28MHZ 8SOIC
174
Digital transistors (built-in resistors)
6841
IC REG LDO 3V 0.3A 8MSOP
11

Top Sellers