Search
Filters

V23092-A1024-A301

RELAY GEN PURPOSE SPDT 6A 24V
Manufacturer: TE Connectivity
rohs
Quantity
Price
Ext. Price
5+
$6.720
$33.600
15+
$6.290
$94.350
Availability: 1 In Stock
This product has a minimum quantity of 5
TE Connectivity V23092-A1024-A301 is available at WIN SOURCE. Please review product page below for detailed information, including V23092-A1024-A301 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for V23092-A1024-A301 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Relays
Manufacturer TE Connectivity Potter & Brumfield Relays
Packaging Tube/Rail
Status Active
Relay Type General Purpose
Coil Type Non Latching
Coil Current 7mA
Coil Voltage 24VDC
Contact Form SPDT (1 Form C)
Contact Rating (Current) 6A
Switching Voltage 400VAC - Max
Turn On Voltage (Max) 16.8 VDC
Turn Off Voltage (Min) 1.2 VDC
Operate Time 12ms
Release Time 5ms
Features Sealed - Fully
Mounting Through Hole
Termination Style PC Pin
Coil Power 170 mW
Coil Resistance 3.4 kOhms
Temperature Range - Operating -40°C to 85°C
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 037611-V23092-A1024-A301
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Relays
Manufacturer TE Connectivity Potter & Brumfield Relays
Packaging Tube/Rail
Status Active
Relay Type General Purpose
Coil Type Non Latching
Coil Current 7mA
Coil Voltage 24VDC
Contact Form SPDT (1 Form C)
Contact Rating (Current) 6A
Switching Voltage 400VAC - Max
Turn On Voltage (Max) 16.8 VDC
Turn Off Voltage (Min) 1.2 VDC
Operate Time 12ms
Release Time 5ms
Features Sealed - Fully
Mounting Through Hole
Termination Style PC Pin
Coil Power 170 mW
Coil Resistance 3.4 kOhms
Temperature Range - Operating -40°C to 85°C
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 037611-V23092-A1024-A301
V23092-A1024-A301 Price

V23092-A1024-A301 Datasheet
V23092-A1024-A301 Application

V23092-A1024-A301 Replacement
V23092-A1024-A301 Pdf

V23092-A1024-A301 Pinout
V23092-A1024-A301 Image

V23092-A1024-A301 Picture
V23092-A1024-A301 In Stock

V23092-A1024-A301 Distributor
V23092-A1024-A301 Power Relays,Over 2 Amps

Image
Mfr.Part No
Description
Stock
150mA Low-Noise LDO Regulator
35940
JFET N-CH 40V 0.225W SOT23
3450
8-Bit CMOS ROM Based and One-Time Programmable (OTP) Microcontroller with 1k to 4k Memory, Power On Reset, and Very Small Packaging
12