Search
Filters

DCH010505DN7

Part No : DCH010505DN7
Manufacturer : Texas Instruments
Catalog : Power Supplies Board Mount DCDC Converters
Description : CONV DC-DC MINI 1W 3KVDC ISOL
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
7+
$8.128
$56.896
15+
$6.877
$103.155
25+
$6.669
$166.725
35+
$6.460
$226.100
40+
$6.252
$250.080
55+
$5.627
$309.485
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1 pieces can ship immediately
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Category Power Supplies - Board Mount
Family DC DC Converters
Manufacturer Texas Instruments
Series DCH01
Packaging Tray
Type Isolated Module
Number of Outputs 2
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 5.5V
Voltage - Output 1 5V
Voltage - Output 2 -5V
Current - Output (Max) 100mA, 100mA
Power (Watts) - Manufacture Series 1W
Voltage - Isolation 3kV (3000V)
Applications ITE (Commercial)
Mounting Style Through Hole
Package 7-SIP Module (5 Leads)
Size / Dimension 0.77" L x 0.30" W x 0.40" H (19.6mm x 7.6mm x 10.2mm)
Operating Temperature Range -40°C ~ 85°C
Efficiency 72%
Power (Watts) - Max 1W
Win Source Part Number 013836-DCH010505DN7
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Limited
Texas Instruments DCH010505DN7 is available at WIN SOURCE. Please review product page below for detailed information, including DCH010505DN7 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for DCH010505DN7 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Category Power Supplies - Board Mount
Family DC DC Converters
Manufacturer Texas Instruments
Series DCH01
Packaging Tray
Type Isolated Module
Number of Outputs 2
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 5.5V
Voltage - Output 1 5V
Voltage - Output 2 -5V
Current - Output (Max) 100mA, 100mA
Power (Watts) - Manufacture Series 1W
Voltage - Isolation 3kV (3000V)
Applications ITE (Commercial)
Mounting Style Through Hole
Package 7-SIP Module (5 Leads)
Size / Dimension 0.77" L x 0.30" W x 0.40" H (19.6mm x 7.6mm x 10.2mm)
Operating Temperature Range -40°C ~ 85°C
Efficiency 72%
Power (Watts) - Max 1W
Win Source Part Number 013836-DCH010505DN7
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for DCH010505DN7
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
DCH010505DN7 Price

DCH010505DN7 Datasheet
DCH010505DN7 Application

DCH010505DN7 Replacement
DCH010505DN7 Pdf

DCH010505DN7 Pinout
DCH010505DN7 Image

DCH010505DN7 Picture
DCH010505DN7 In Stock

DCH010505DN7 Distributor
DCH010505DN7 Power Supplies Board Mount DCDC Converters

Image
Mfr.Part No
Description
Stock
OPTOISOLATOR 5.3KV TRIAC 6SMD
43
IC REG LDO 4V 0.15A SOT23-5
23
1, 2, 4 and 8-Channel Very Low Capacitance ESD Protectors
983
CONN HEADR SH 10POS SIDE 1MM TIN
252
CAP ALUM 1300UF 350V SCREW
212
IC BUS SWITCH PRECHRGD 24-QSOP
222
400ksps/300ksps, Single-Supply, Low-Power, Serial 10-Bit ADCs with Internal Reference | IC ADC 10BIT SAR 8SOIC
1

Top Sellers