The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

EN5311QI

Part No EN5311QI
Manufacturer Altera
Catalog Power Supplies Board Mount DCDC Converters
Description DC/DC CONVERTER 0.6-6V 6W
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
Pricing & Ordering $17.515 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
3+
$22.6090
$67.827
6+
$18.5510
$111.306
9+
$17.9710
$161.739
12+
$17.3920
$208.704
15+
$16.8120
$252.180
20+
$15.0730
$301.460
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 22,222 pieces
MOQ: 3 pcs
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
Manufacturer Altera
Standard Package 1
Category Power Supplies - Board Mount
Family DC DC Converters
Series Enpirion 5300
Packaging Reel
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 2.4V
Voltage - Input (Max) 6.6V
Voltage - Output 1 0.6 ~ 6 V
Current - Output (Max) 1A
Applications ITE (Commercial)
Features Remote On/Off OCP OTP SCP UVLO
Mounting Style SMD/SMT
Package 20-QFN
Size / Dimension 0.20" L x 0.16" W x 0.04" H (5.0mm x 4.0mm x 1.1mm)
Operating Temperature Range -40°C ~ 85°C
Efficiency 94%
Catalog Enpirion 5300 Series
Win Source Part Number 051205-EN5311QI
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Balance
Application Field Used in Power Management, Portable Devices
Family Name EN5311QI
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2023
Alternative Parts
(Cross-Reference)
AP3410KTR-G1;   LTC3374HFE#TRPBF;  LTC3374HUHF#TRPBF; 

Description

The Altera Enpirion 5300 series non-isolated PoL module is a high-efficiency power supply designed for use in ITE (commercial) applications. With a maximum output current of 1A and an input voltage range of 2.4V to 6.6V, this module is ideal for powering portable devices. Its remote on/off, overcurrent protection, overtemperature protection, short-circuit protection, and undervoltage lockout features make it a reliable choice for power management. The 20-QFN package measures 0.20" L x 0.16" W x 0.04" H (5.0mm x 4.0mm x 1.1mm) and is mounted using surface-mount technology. The Enpirion 5300 series is a popular choice for power management applications and is compliant with halogen-free requirements.