Search
Filters

EN5322QI

Part No : EN5322QI
Manufacturer : Altera
Catalog : Power Supplies Board Mount DCDC Converters
Description : DC/DC CONVERTER 0.6-4.9V 10W
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
11+
€4.094
€45.035
30+
€3.465
€103.950
45+
€3.360
€151.187
60+
€3.254
€195.264
75+
€3.150
€236.250
100+
€2.835
€283.500
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 20,300 pieces can ship immediately
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Manufacturer Altera
Standard Package 1
Category Power Supplies - Board Mount
Family DC DC Converters
Series Enpirion 5300
Packaging Reel
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 2.4V
Voltage - Input (Max) 5.5V
Voltage - Output 1 0.6 ~ 4.9 V
Current - Output (Max) 2A
Applications ITE (Commercial)
Features Remote On/Off OCP OTP SCP UVLO
Mounting Style SMD/SMT
Package 24-QFN
Size / Dimension 0.24" L x 0.16" W x 0.04" H (6.0mm x 4.0mm x 1.1mm)
Operating Temperature Range -40°C ~ 85°C
Efficiency 95%
Catalog Enpirion 5300 Series
Win Source Part Number 051206-EN5322QI
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Balance
Application Field Used in Power Management, Communications & Networking
Altera EN5322QI is available at WIN SOURCE. Please review product page below for detailed information, including EN5322QI price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for EN5322QI to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Manufacturer Altera
Standard Package 1
Category Power Supplies - Board Mount
Family DC DC Converters
Series Enpirion 5300
Packaging Reel
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 2.4V
Voltage - Input (Max) 5.5V
Voltage - Output 1 0.6 ~ 4.9 V
Current - Output (Max) 2A
Applications ITE (Commercial)
Features Remote On/Off OCP OTP SCP UVLO
Mounting Style SMD/SMT
Package 24-QFN
Size / Dimension 0.24" L x 0.16" W x 0.04" H (6.0mm x 4.0mm x 1.1mm)
Operating Temperature Range -40°C ~ 85°C
Efficiency 95%
Catalog Enpirion 5300 Series
Win Source Part Number 051206-EN5322QI
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Balance
Application Field Used in Power Management, Communications & Networking
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EN5322QI
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
EN5322QI Price

EN5322QI Datasheet
EN5322QI Application

EN5322QI Replacement
EN5322QI Pdf

EN5322QI Pinout
EN5322QI Image

EN5322QI Picture
EN5322QI In Stock

EN5322QI Distributor
EN5322QI Power Supplies Board Mount DCDC Converters

Image
Mfr.Part No
Description
Stock
RELAY OPTO AC/DC 200V 180MA 6SMD
285
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL | IC ADC 10BIT SAR 8SOIC
DGTL ISO 3.75KV GEN PURP 16SOIC
2
IC REG LDO ADJ 1.1A 8MSOP
75
MOSFET P-CH 200V 11A TO-262
19
350 mW ZENER DIODE 5% TOLERANCE
300
IGBT 1200V 50A 375W TO247 / Low thermal resistance
6
Push Button On/Off Controller with μP Interrupt
79

Top Sellers